EN
  • EN
  • DE

LC75852E-TLM

Part No LC75852E-TLM
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Display Drivers
Manufacturer ON Semiconductor
Win Source Part Number 295048-LC75852E-TLM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75852E-TLM CAD Model

Description

LC75852E-TLM: A High-Performance LCD Driver from ON Semiconductor

The LC75852E-TLM is a sophisticated LCD (Liquid Crystal Display) driver component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced driver is tailored for driving large-scale dot matrix LCD panels, making it an ideal solution for a wide array of applications requiring high-quality visual displays, such as automotive dashboards, industrial control interfaces, and consumer electronics.

With its ability to handle multiple display formats, the LC75852E-TLM offers a versatile approach to LCD control. It supports a variety of character and icon displays, giving designers the flexibility to create custom user interfaces that can display alphanumeric characters, symbols, and graphics. The chip is equipped with an integrated controller that significantly simplifies the process of interfacing with the main processor, reducing the workload on the host CPU and allowing for a more streamlined system design.

The LC75852E-TLM boasts a high drive output that ensures clear visibility in various lighting conditions, which is particularly important for devices used in outdoor environments or under bright lights. Its low power consumption is another key feature, making it an energy-efficient choice for battery-powered devices, where extending the operational life is critical.

Key features of the LC75852E-TLM include:

  • Multiplex drive capability that allows for a compact and cost-effective display solution.
  • High voltage drive suitable for a wide range of LCD panels.
  • Integrated display memory, reducing the need for external components.
  • Serial interface for communication with the host processor, facilitating easy integration into system designs.
  • Customizable segment drivers to accommodate various display layouts and sizes.

ON Semiconductor has designed the LC75852E-TLM with reliability in mind, ensuring that it meets the rigorous standards required for industrial and automotive applications. The component is packaged in a TLM format, which is known for its thermal efficiency and space-saving properties, making it an excellent choice for compact electronic designs.

In summary, the LC75852E-TLM from ON Semiconductor is a top-tier LCD driver that offers designers the flexibility, efficiency, and reliability needed to create advanced display systems for a multitude of applications.

You May Also Be Interested in

Silicon Labs
IC DRVR 128 SEGMENT 48TQFP / LCD Driver 48-TQFP (7x7)
Lowest to $5.8209
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 4 DIGIT 20SOIC / LED Driver 20-SOIC
Lowest to $43.0147
Freescale Semiconductor - NXP
LCD DRIVER / LCD Driver 40-VSO
Lowest to $25.9634
ON Semiconductor
IC DRVR 153/200 SEGMENT 64SQFP / LCD Driver 64-SQFP (10x10)
Lowest to $40.6017
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED / Driver
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4107 $57.9819
42+ $2.7986 $117.5412
64+ $2.7119 $173.5616
89+ $2.6242 $233.5538
114+ $2.5364 $289.1496
153+ $2.2742 $347.9526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess