EN
  • EN
  • DE

SY10EP16UKG-TR

Part No SY10EP16UKG-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR HS DIFF 2.5/3.3V 8MSOP  /  Differential Receiver/Driver IC 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 10EP
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.6V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 10EP16
Other Names SY10EP16UKG TR,SY10EP16UKG TR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256373-SY10EP16UKG-TR
Ultra Librarian 3D Model Ultra Librarian SY10EP16UKG-TR CAD Model

Description

Microchip Technology's SY10EP16UKG-TR: A High-Speed Differential Receiver/Driver

The SY10EP16UKG-TR from Microchip Technology is a cutting-edge differential receiver/driver designed to address the needs of high-speed data communication systems. This versatile component is part of the Precision Edge® series, which is renowned for its robust performance and reliability in demanding applications. The SY10EP16UKG-TR is ideal for use in telecommunications, data networks, and high-speed computing interfaces where signal integrity and speed are paramount.

Key Features

  • High-Speed Performance: The SY10EP16UKG-TR operates at exceptional speeds, making it suitable for applications that require fast data transfer rates.
  • Differential Design: Its differential input and output structure provides improved noise immunity and minimizes signal distortion, ensuring data integrity over long distances and in electrically noisy environments.
  • Compatibility: The device is compatible with various signaling standards, including LVPECL (Low Voltage Positive Emitter Coupled Logic), making it versatile for integration into a range of high-speed systems.
  • Power Supply Range: It features a wide power supply range, accommodating different system design requirements and simplifying power management.
  • Temperature Range: The SY10EP16UKG-TR is designed to operate over an extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Package Options: Available in a compact 8-pin MSOP (Micro Small Outline Package), the device saves valuable board space and is suitable for space-constrained applications.

Applications

The SY10EP16UKG-TR is adept for deployment in a variety of settings, including but not limited to:

  • High-speed data transmission systems
  • Telecommunication and networking equipment
  • Automated test equipment (ATE)
  • Signal processing
  • Computer peripherals and high-speed data interfaces

Microchip Technology's commitment to quality ensures that the SY10EP16UKG-TR meets stringent industry standards, providing designers with a reliable, high-performance solution for their differential signaling requirements. With its combination of speed, precision, and versatility, the SY10EP16UKG-TR stands out as a superior choice for systems that cannot compromise on performance.

You May Also Be Interested in

Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess