The ON Semiconductor LC86F3548A is a highly integrated 8-bit microcontroller that is designed to offer a balance between performance and power efficiency. It is part of ON Semiconductor's extensive portfolio of microcontrollers that cater to a wide range of applications, from consumer electronics to industrial control systems.
This microcontroller is built around a high-performance silicon gate CMOS process, which provides a robust computing core with low power consumption. The LC86F3548A operates at a wide range of voltages, from 2.7V to 5.5V, making it suitable for battery-operated devices as well as for powered equipment.
Key Features
- CPU Core: The LC86F3548A features an efficient 8-bit CPU core that can handle complex algorithms and control tasks with ease. Its architecture is optimized for quick instruction execution, which is critical for real-time applications.
- Memory: It comes with a generous amount of onboard memory, including flash memory for program storage and RAM for data processing. This allows developers to create sophisticated programs without the need for external memory components.
- I/O Ports: A variety of input/output ports are available, providing the flexibility to connect to sensors, actuators, and other peripherals. This makes the LC86F3548A a versatile choice for system designers.
- Timers and Counters: Multiple timers and counters are included to aid in time-sensitive operations such as pulse width modulation (PWM) for motor control or timing events for scheduling tasks.
- Analog-to-Digital Converter (ADC): An integrated ADC allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
- Communication Interfaces: The LC86F3548A supports a range of communication protocols including UART, I2C, and SPI, enabling it to communicate with other microcontrollers, computers, and networked devices.
- Low Power Modes: It features multiple power-saving modes which significantly reduce power consumption during idle periods, extending the battery life of portable devices.
The LC86F3548A is a reliable and cost-effective solution for a wide array of embedded system applications. Its comprehensive feature set ensures that it can meet the needs of both simple and complex projects, making it a go-to microcontroller for engineers and developers.