EN
  • EN
  • DE

LC87F14C8AU-TQFP-E

Part No LC87F14C8AU-TQFP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295294-LC87F14C8AU-TQFP-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F14C8AU-TQFP-E CAD Model

Description

ON Semiconductor LC87F14C8AU-TQFP-E Microcontroller

The LC87F14C8AU-TQFP-E is a highly integrated 8-bit microcontroller from ON Semiconductor, designed to offer a robust and versatile solution for a wide range of embedded applications. This microcontroller is built on a sophisticated architecture that enables it to deliver exceptional performance for its class, making it an ideal choice for industrial control systems, automotive applications, consumer electronics, and IoT devices.

Featuring a high-speed CPU core, the LC87F14C8AU-TQFP-E is capable of executing instructions efficiently, which translates into a responsive and reliable operation for end products. The microcontroller is equipped with a generous amount of on-chip memory, including both Flash and RAM, which allows for complex program execution and data storage without the need for external memory components, thus simplifying the design and reducing the overall system cost.

The LC87F14C8AU-TQFP-E comes in a compact TQFP (Thin Quad Flat Package) form factor, which is ideal for space-constrained applications. Its extended temperature range ensures reliable performance even in harsh environmental conditions, which is crucial for automotive and industrial applications.

Connectivity is a strong suit of this microcontroller, with multiple communication interfaces such as UART, SPI, and I2C, enabling it to connect with other microcontrollers, sensors, and peripheral devices. This makes the LC87F14C8AU-TQFP-E an excellent choice for systems that require complex data exchange and interoperability with other electronic components.

With built-in features such as an A/D converter, PWM outputs, and various timers, the LC87F14C8AU-TQFP-E can handle a variety of tasks without additional components. This integration not only saves space but also reduces power consumption, making it an energy-efficient choice for battery-operated devices.

ON Semiconductor provides comprehensive support for the LC87F14C8AU-TQFP-E microcontroller, including development tools, reference designs, and documentation, to help designers expedite the development process and bring their products to market faster. Whether you're creating a new design or upgrading an existing one, the LC87F14C8AU-TQFP-E offers a balanced combination of performance, integration, and value.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess