EN
  • EN
  • DE

LC87F1JJ2AUWA-2H

Part No LC87F1JJ2AUWA-2H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 192KB FLASH 48SQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tray
Part Status Obsolete (End Of Life)
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART, USB
Peripherals PWM, WDT
Number of I/O 37
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 12x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-SQFP (7x7)
Manufacturer Pack Quantity 1,250
MSL Level 4 (72 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808038-LC87F1JJ2AUWA-2H
Ultra Librarian 3D Model Ultra Librarian LC87F1JJ2AUWA-2H CAD Model

Description

The ON Semiconductor LC87F1JJ2AUWA-2H is a highly integrated microcontroller (MCU) that is part of ON Semiconductor's esteemed lineup of embedded processing units. Designed for robust performance and versatility, this MCU is an ideal choice for a wide range of applications including industrial control systems, automotive electronics, home appliances, and consumer electronics.

Key Features

  • Advanced Core: At the heart of the LC87F1JJ2AUWA-2H lies a sophisticated CPU core that delivers efficient processing capabilities, ensuring swift data handling and control tasks.
  • Memory Capacity: This MCU comes with ample memory, including flash memory for program storage and RAM for data processing, supporting complex algorithms and functions.
  • I/O Flexibility: A variety of input/output options provide the flexibility needed to interface with a range of peripherals and sensors, making it a versatile choice for system designers.
  • Low Power Consumption: Designed with power efficiency in mind, the LC87F1JJ2AUWA-2H is suitable for battery-powered devices, where power management is critical.
  • Analog Features: Integrated analog features such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters) allow for direct interfacing with analog sensors and actuators.
  • Communication Protocols: The MCU supports multiple communication protocols, including SPI, I2C, and UART, providing excellent connectivity options for various applications.
  • Robust Security: Security features are embedded to protect against unauthorized access and to ensure the integrity of the device and the data it processes.

Applications

The LC87F1JJ2AUWA-2H MCU can be utilized in numerous applications due to its flexibility and comprehensive feature set. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Smart home devices
  • Consumer electronics
  • Energy management systems
  • Healthcare devices

Technical Specifications

Feature Specification CPU Core Proprietary Core Program Memory Flash Data Memory RAM I/O Ports Multiple Power Consumption Low Analog Features ADCs, DACs Communication Protocols SPI, I2C, UART Security Embedded Features

For developers and engineers seeking a microcontroller that offers a balance between performance, power efficiency, and a rich set of features, the ON Semiconductor LC87F1JJ2AUWA-2H presents itself as an excellent choice that can meet and exceed the demands of modern electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1039 $61.2468
28+ $4.1880 $117.2640
43+ $4.0564 $174.4252
59+ $3.9258 $231.6222
77+ $3.7953 $292.2381
102+ $3.4026 $347.0652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess