EN
  • EN
  • DE
  • IT

LC87F2G08A59W6-TLM-E

Part No LC87F2G08A59W6-TLM-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295308-LC87F2G08A59W6-TLM-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F2G08A59W6-TLM-E CAD Model

Description

The ON Semiconductor LC87F2G08A59W6-TLM-E is a highly integrated and efficient microcontroller designed for a wide range of applications. This 8-bit microcontroller is part of ON Semiconductor's LC87 family and is built to provide a perfect blend of performance, power efficiency, and versatility, making it an ideal choice for industrial control, automotive systems, and various consumer electronics.

Key Features:

  • Core: The LC87F2G08A59W6-TLM-E operates on an 8-bit CPU core, ensuring a balance between processing power and power consumption.
  • Memory: It comes equipped with a generous 2KB of RAM and 8KB of flash memory, providing ample space for program storage and efficient execution of complex tasks.
  • Operating Voltage: The device supports a wide operating voltage range, typically from 2.7V to 5.5V, offering flexibility for various power supply designs.
  • I/O Ports: A multitude of input/output ports are available, allowing for easy interfacing with external devices and peripherals.
  • Timers: Integrated timers support a range of functions, from basic timing to more complex pulse width modulation (PWM) for motor control and other applications.
  • Analog-to-Digital Converter: An onboard ADC allows for the conversion of analog signals to digital, enabling the microcontroller to process real-world sensor data.
  • Communication Interfaces: It includes interfaces such as UART, I2C, and SPI, which provide seamless communication with other microcontrollers and peripherals.
  • Temperature Range: The microcontroller is designed to operate within an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications:

The LC87F2G08A59W6-TLM-E is versatile enough to be used in a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Office automation equipment

With its robust feature set, the ON Semiconductor LC87F2G08A59W6-TLM-E microcontroller is engineered to meet the needs of developers looking for a reliable and flexible solution for their embedded system projects.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess