EN
  • EN
  • DE

LC87F2W48AVU-SQFP-H

Part No LC87F2W48AVU-SQFP-H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 48SQFP  /  series Microcontroller IC 8-Bit 12MHz 8KB (8K x 8) FLASH 48-SQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr onsemi
Package Tray
Core Size 8-Bit
Speed 12MHz
Connectivity SIO, UART/USART
Peripherals PWM, WDT
Number of I/O 38
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 1.5K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 14x8/10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-SQFP (7x7)
Base Product Number LC87
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names ONSONSLC87F2W48AVU-SQFP-H,2156-LC87F2W48AVU-SQFP-H
Standard Package 1,250
Win Source Part Number 1004114-LC87F2W48AVU-SQFP-H
Ultra Librarian 3D Model Ultra Librarian LC87F2W48AVU-SQFP-H CAD Model

Description

The ON Semiconductor LC87F2W48AVU-SQFP-H is a highly sophisticated and efficient microcontroller designed to meet the demanding requirements of modern electronic applications. This advanced microcontroller is part of ON Semiconductor's LC87 family, which is known for its high performance, reliability, and integration of cutting-edge features.

At the core of the LC87F2W48AVU-SQFP-H is a powerful CPU that operates at a high frequency, ensuring swift data processing and task execution. This makes the microcontroller an ideal choice for applications that require quick response times and high-speed data handling, such as automotive control systems, industrial automation, and smart home devices.

Key Features:

  • Advanced CPU Architecture: The microcontroller boasts a sophisticated CPU architecture that provides enhanced computational capabilities and supports efficient multitasking.
  • Memory: It comes equipped with ample memory, including both flash and RAM, which allows for robust application development and data storage without the need for external memory components.
  • I/O Ports: A variety of input/output ports are available, facilitating the connection of multiple peripherals and enabling the microcontroller to interact with a wide range of sensors, actuators, and other devices.
  • Power Efficiency: ON Semiconductor has designed this microcontroller with power efficiency in mind, making it suitable for battery-powered and energy-sensitive applications.
  • Package: The LC87F2W48AVU-SQFP-H is housed in a SQFP (Shrink Quad Flat Package) that is both space-saving and offers excellent thermal performance, ensuring stable operation even under high load conditions.
  • Temperature Range: It operates within an extended temperature range, which guarantees reliability in harsh environmental conditions.

The LC87F2W48AVU-SQFP-H from ON Semiconductor also includes a range of built-in peripherals, such as timers, communication interfaces, and analog-to-digital converters, which reduce the need for external components and simplify the design of complex systems.

Overall, the LC87F2W48AVU-SQFP-H microcontroller is a testament to ON Semiconductor's commitment to providing high-quality, high-performance solutions for the electronics industry. Its robust feature set and versatile capabilities make it an excellent choice for designers and engineers looking to create sophisticated and reliable products.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess