EN
  • EN
  • DE

LC87F5ND0CVU-QIP-E

Part No LC87F5ND0CVU-QIP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer ON Semiconductor
Win Source Part Number 295319-LC87F5ND0CVU-QIP-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC87F5ND0CVU-QIP-E CAD Model

Description

The ON Semiconductor LC87F5ND0CVU-QIP-E is a highly sophisticated and versatile microcontroller designed to cater to a wide range of applications requiring robust control and processing capabilities. This microcontroller is part of ON Semiconductor's LC87 series, which is known for its reliability, power efficiency, and integration of advanced features.

Key Features

  • Core: The LC87F5ND0CVU-QIP-E is built around a high-performance 8-bit CPU core, providing a perfect balance between power consumption and processing speed.
  • Memory: It comes with a generous amount of onboard memory, including flash memory for program storage and RAM for data handling, ensuring smooth operation and flexibility in complex tasks.
  • I/O Ports: A multitude of input/output ports are available, enabling the microcontroller to interface with a variety of peripherals and sensors, thereby expanding its application potential.
  • ADC: The integrated analog-to-digital converter allows for precise measurement of analog signals, which is crucial for sensor-based applications.
  • Timers and Counters: Built-in timers and counters facilitate accurate timing operations and event counting, which are essential for tasks such as motor control and time-sensitive protocol handling.
  • Communication Interfaces: With support for multiple communication protocols, including serial communication, the LC87F5ND0CVU-QIP-E ensures seamless data transfer and connectivity with other devices.
  • Power Management: Advanced power management features enable the microcontroller to operate in various power modes, reducing energy consumption and extending battery life in portable devices.

Applications

The LC87F5ND0CVU-QIP-E microcontroller is ideal for a wide array of applications, ranging from consumer electronics to industrial automation. It is particularly well-suited for:

  • Home appliances
  • Automotive control systems
  • Portable devices
  • Healthcare equipment
  • Energy management systems

With its robust feature set and ON Semiconductor's commitment to quality, the LC87F5ND0CVU-QIP-E is a reliable choice for developers looking to create sophisticated and energy-efficient electronic products.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess