EN
  • EN
  • DE

LC88F42A0PAUJA-TLM-H

Part No LC88F42A0PAUJA-TLM-H
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 24SSOP / series Microcontroller IC 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 24-LFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-SSOP
Base Product Number LC88F
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-LC88F42A0PAUJA-TLM-H,ONSONSLC88F42A0PAUJA-TLM-H
Standard Package 2,000
Win Source Part Number 1058307-LC88F42A0PAUJA-TLM-H
Ultra Librarian 3D Model Ultra Librarian LC88F42A0PAUJA-TLM-H CAD Model

Description

The ON Semiconductor LC88F42A0PAUJA-TLM-H is a state-of-the-art microcontroller unit (MCU) that offers a perfect blend of power efficiency, performance, and reliability for a wide range of applications. This advanced chip is designed to meet the demands of modern electronic systems, providing an optimal solution for designers looking to enhance their products with smart and connected features.

Key Features

  • High-Performance CPU: At the core of the LC88F42A0PAUJA-TLM-H is a powerful CPU that can handle complex algorithms and tasks efficiently, ensuring smooth operation even in demanding applications.
  • Low Power Consumption: This MCU is engineered to operate with minimal power, making it an ideal choice for battery-powered devices or energy-sensitive applications.
  • Advanced Peripherals: It comes equipped with a range of built-in peripherals, including timers, communication interfaces, and analog-to-digital converters (ADCs), which simplify design and reduce the need for external components.
  • Robust Security: The LC88F42A0PAUJA-TLM-H incorporates security features to protect against unauthorized access and ensure the integrity of the data being processed, which is crucial for IoT and connected devices.
  • Wide Operating Temperature Range: This MCU is designed to operate reliably over a broad temperature range, making it suitable for industrial and automotive applications that require robust performance under extreme conditions.

Applications

The versatility of the LC88F42A0PAUJA-TLM-H makes it a great choice for a variety of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Automotive systems
  • Industrial control units
  • Smart home automation
  • Consumer electronics
  • Wearable technology

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability, and the LC88F42A0PAUJA-TLM-H is no exception. Manufactured with precision and subjected to rigorous testing, this MCU is built to deliver consistent performance over its lifespan, ensuring that end-users can depend on the devices that incorporate this advanced component.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess