ON Semiconductor LC98500BT-10C-E Product Overview
The LC98500BT-10C-E is a high-performance, low-power CMOS integrated circuit from ON Semiconductor, designed to meet the demanding requirements of today's advanced electronic applications. This versatile product is well-suited for a wide range of uses, including automotive systems, industrial controls, and consumer electronics, where reliability and efficiency are paramount.
Key Features
- High-Speed Operation: The LC98500BT-10C-E operates at a clock frequency of 10 MHz, providing quick processing capabilities for complex tasks.
- Low Power Consumption: Engineered for energy efficiency, it minimizes power usage during operation, making it ideal for battery-powered devices.
- CMOS Technology: Utilizes advanced Complementary Metal-Oxide-Semiconductor (CMOS) technology for improved noise immunity and lower static power dissipation.
- Wide Operating Temperature Range: Reliable performance is ensured with an operating temperature range from -40°C to +85°C, suitable for harsh environments.
- Compact Packaging: The LC98500BT-10C-E comes in a compact package, allowing for integration into space-constrained applications without sacrificing performance.
Applications
ON Semiconductor's LC98500BT-10C-E is designed for versatility across various applications. It is an excellent choice for automotive electronics, where durability and consistent performance are necessary. In industrial settings, it can be used in control systems, sensors, and automation equipment. Additionally, its low power consumption makes it suitable for portable consumer electronics, where extending battery life is crucial.
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality and reliability, and the LC98500BT-10C-E is no exception. Each IC is rigorously tested to ensure it meets the company's high standards for performance and longevity. Customers can trust in the LC98500BT-10C-E to deliver consistent results over its lifetime, even under challenging conditions.
In summary, the LC98500BT-10C-E from ON Semiconductor is a robust, efficient, and versatile integrated circuit that provides a reliable solution for a multitude of electronic applications.