EN
  • EN
  • DE

LDAN222T1

Part No LDAN222T1
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 77845-LDAN222T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LDAN222T1 CAD Model

Description

The ON Semiconductor LDAN222T1 is a highly versatile and reliable N-Channel Small Signal MOSFET designed to meet the requirements of a wide array of electronic applications. This MOSFET is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency, power management, and overall performance.

Key Features

  • Low On-Resistance: The LDAN222T1 boasts a low on-resistance, which translates to reduced power losses and improved efficiency in circuit operation.
  • High-Speed Switching: Engineered for high-speed switching applications, this MOSFET offers swift response times, making it ideal for high-frequency operations.
  • Low Threshold Voltage: Its low threshold voltage ensures that the device can be driven at lower voltages, making it suitable for low-voltage applications.
  • Surface-Mount Package: The small surface-mount package allows for a compact design footprint, which is crucial for space-constrained applications.

Applications

The LDAN222T1 is suitable for a variety of applications, including but not limited to:

  • Power Management
  • Load Switch
  • DC-DC Converters
  • Battery Management Systems
  • Portable Devices

Specifications

Parameter Value
Drain-Source Voltage (VDS) 20V
Continuous Drain Current (ID) 115 mA
Power Dissipation (PD) 350 mW
Operating Temperature Range -55°C to 150°C

Quality and Reliability

ON Semiconductor's LDAN222T1 is manufactured with high-quality materials and subjected to rigorous testing to ensure reliability and durability over its lifespan. Its compliance with industry standards assures that this MOSFET will perform consistently under various environmental conditions.

Conclusion

In summary, the LDAN222T1 from ON Semiconductor is an exceptional choice for designers looking for a MOSFET that offers efficiency, speed, and reliability. Its compact form factor and robust performance make it an indispensable component for modern electronic designs.

You May Also Be Interested in

Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0092
Conexant Systems
Lowest to $5.0427
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
ON Semiconductor
Lowest to $0.0093
Texas Instruments
Lowest to $10.3783

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
7,145+ $0.0162 $115.7490
10,715+ $0.0162 $173.5830
15,385+ $0.0150 $230.7750
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,500 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess