EN
  • EN
  • DE

LE25FW056CS-TRM-E

Part No LE25FW056CS-TRM-E
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 512KBIT / Memory IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number LE25F
Standard Package 5,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 922897-LE25FW056CS-TRM-E
Ultra Librarian 3D Model Ultra Librarian LE25FW056CS-TRM-E CAD Model

Description

The LE25FW056CS-TRM-E from ON Semiconductor is a high-performance, 56-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) module designed for a wide range of applications that require data storage and retrieval. This EEPROM device utilizes the standard Serial Peripheral Interface (SPI) for communication, allowing for easy integration into existing systems.

With its small 8-pin SOP package, the LE25FW056CS-TRM-E is optimized for space-constrained applications. It operates over a wide voltage range of 2.5V to 5.5V, making it suitable for various electronic devices, from battery-powered portable gadgets to industrial controllers.

Key Features:

  • Memory Size: 56 Kbits of storage space, providing ample room for firmware storage, parameter settings, or small data logging requirements.
  • Interface: SPI-compatible serial interface that ensures high-speed data transfer and simple connection to microcontrollers and other digital systems.
  • Operating Voltage: Flexible power supply range from 2.5V to 5.5V, accommodating various logic levels and power sources.
  • Package: Offered in a compact 8-pin SOP package, ideal for space-saving designs without compromising functionality.
  • Endurance: High endurance with a minimum of 100,000 write cycles per byte, ensuring reliable long-term performance.
  • Data Retention: Guaranteed data retention for a minimum of 20 years, providing a stable and durable storage solution.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, suitable for harsh environments.

The ON Semiconductor LE25FW056CS-TRM-E EEPROM is an excellent choice for designers looking for a reliable and robust non-volatile memory solution. Whether it's for calibration data storage, device configuration, or small application code storage, this EEPROM provides a flexible and durable solution that can withstand the demands of various applications.

With its combination of features, the LE25FW056CS-TRM-E stands out as a versatile and dependable component for any project requiring serial EEPROM storage.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess