EN
  • EN
  • DE

LE25S161PCTXG

Part No LE25S161PCTXG
Manufacturer ON Semiconductor
Catalog Flash
Description IC FLASH 16MBIT SPI 70MHZ 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features FLASH Memory IC 16Mb (2M x 8) SPI 8-UDFN (4x3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 90°C (TA)
Mounting Surface Mount
Package 8-UDFN Exposed Pad
Case / Package 8-UDFN (4x3)
Family Name LE25S161
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Part Number LE25S161PCTXG-ND, LE25S161PCTXGOSCT, LE25S161PCTXGOSDKR, LE25S161PCTXGOSTR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922898-LE25S161PCTXG
Ultra Librarian 3D Model Ultra Librarian LE25S161PCTXG CAD Model

Description

ON Semiconductor LE25S161PCTXG Overview

The LE25S161PCTXG is a high-performance, 16-Mbit serial Flash memory device produced by ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to meet the rigorous demands of modern electronic applications, offering a reliable and flexible storage solution for a wide range of uses, including mobile devices, networking, telecommunications, and industrial applications.

Key Features

  • Memory Capacity: The LE25S161PCTXG provides a generous 16-Mbit (2MB) storage capacity, making it suitable for storing boot code, firmware, and other critical data.
  • High-Speed Read: It supports high-speed read operations, allowing for fast data access and efficient performance in applications where quick read speeds are crucial.
  • Serial Interface: The device operates via a serial peripheral interface (SPI), ensuring easy integration with a wide variety of microcontrollers and processors.
  • Wide Operating Voltage Range: The memory operates across a broad voltage range, accommodating different power supply levels and enhancing compatibility with various system designs.
  • Low Power Consumption: Designed for power-sensitive applications, the LE25S161PCTXG offers low power consumption in both active and standby modes.
  • Security Features: It includes security features such as block protection and hardware write protection, safeguarding the stored data against unauthorized access or accidental modification.
  • Temperature Range: The device is specified for operation over an industrial temperature range, ensuring reliability and performance even in harsh environmental conditions.

Applications

The versatility of the LE25S161PCTXG makes it an ideal choice for various applications. Its robust feature set suits it for use in:

  • Embedded systems requiring non-volatile memory storage
  • Consumer electronics such as digital cameras and media players
  • Industrial control systems where data integrity and device reliability are paramount
  • Automotive applications, including infotainment and navigation systems
  • Networking equipment, such as routers and switches, where configuration data and firmware need to be stored securely

Overall, the LE25S161PCTXG from ON Semiconductor is a top-tier memory solution that offers an excellent balance of performance, power efficiency, and reliability, making it a strong contender for any design requiring a serial Flash memory component.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
Intel
Contact for details
Lowest to $192.5004
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Intel
Lowest to $8.1612
ISSI, Integrated Silicon Solution Inc
IC FLASH 512KBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 512Kb (64K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.9794
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess