EN
  • EN
  • DE

LE25S81QES00TXG

Part No LE25S81QES00TXG
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827490-LE25S81QES00TXG
Ultra Librarian 3D Model Ultra Librarian LE25S81QES00TXG CAD Model

Description

The ON Semiconductor LE25S81QES00TXG is a high-performance, low-power serial electrically erasable programmable read-only memory (EEPROM) device. This product is designed to provide reliable data storage for a wide range of applications, including consumer electronics, industrial, automotive, and telecommunications. Its robust design ensures data integrity even in harsh operating conditions, making it an ideal choice for mission-critical applications.

Key Features

  • Memory Capacity: The LE25S81QES00TXG offers an 8-Kbit memory capacity, which is organized as 1,024 words of 8 bits each. This provides ample space for configuration parameters, device settings, or small amounts of data that need to be preserved during power cycles.
  • Interface: It features a serial peripheral interface (SPI) that allows for simple integration with microcontrollers and processors. The SPI bus ensures high-speed data transfer while maintaining low power consumption.
  • Supply Voltage: The device operates over a wide supply voltage range, from 2.5V to 5.5V, accommodating various system power requirements and ensuring compatibility with both 3.3V and 5V logic levels.
  • Write Protection: To prevent unintentional writes, the EEPROM includes hardware and software write protection features. This includes a write protect pin and status register bits to safeguard the stored data.
  • Temperature Range: The LE25S81QES00TXG is designed to perform reliably over an extended industrial temperature range, from -40°C to +85°C, ensuring operation in extreme environments.
  • Endurance and Data Retention: ON Semiconductor guarantees high endurance with at least 1 million write cycles per word and a data retention period of 100 years, providing peace of mind for long-term applications.

Applications

The versatility of the LE25S81QES00TXG makes it suitable for a variety of applications. It is particularly well-suited for storing device configurations, calibration data, or user preferences that must be preserved when power is not available. Its robustness and reliability make it an excellent choice for industrial control systems, automotive electronics, portable devices, and smart metering systems.

In conclusion, the ON Semiconductor LE25S81QES00TXG is a reliable and versatile EEPROM solution that offers a balance of performance, power efficiency, and durability, making it a go-to choice for designers and engineers across various industries.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess