EN
  • EN
  • DE

LM224DR2

Part No LM224DR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply Quad Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Amplifier Type General Purpose
Slew Rate 0.6V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 90nA
Voltage - Input Offset 2mV
Supply Current 1.4mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) 3V ~ 32V, ±1.5V ~ 16V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM224
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197079-LM224DR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LM224DR2 CAD Model

Description

ON Semiconductor LM224DR2 Quad Operational Amplifier

The LM224DR2 is a versatile quad operational amplifier (op-amp) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This high-performance component is engineered to offer a perfect blend of features suitable for a wide array of applications, including consumer electronics, industrial control systems, and automotive applications.

Key Features:

  • Wide Supply Range: The LM224DR2 operates with a supply voltage range from 3V to 32V for single supply configurations and ±1.5V to ±16V for dual supply configurations. This flexibility allows it to be used in various circuits without the need for specific power supplies.
  • Low Supply Current Drain: It is optimized for low power consumption, with a typical supply current drain of only 0.8 mA, independent of the supply voltage. This makes it ideal for battery-operated devices.
  • Common Mode Input Voltage Range: The op-amp includes a common mode input voltage range that extends to ground level, ensuring reliable performance in single-supply operations and facilitating easy interfacing with other components.
  • Differential Input Voltage Range: Equally impressive is its differential input voltage range, which can be equal to the supply voltage range.
  • Large Output Voltage Swing: Outputs can swing from 0V to Vcc - 1.5V, providing a broad dynamic range for signal processing.

Applications:

The LM224DR2 is highly adaptable and can be employed in a variety of circuits and functions, including:

  • Transducer amplifiers
  • DC gain blocks
  • Conventional operational amplifier circuits
  • Analog processing
  • Sensor arrays
  • Active filters
  • General-purpose amplification

Package and Quality:

The LM224DR2 is offered in an SOIC-14 package, which provides a compact footprint suitable for space-constrained applications. ON Semiconductor's commitment to quality ensures that each device meets stringent reliability and performance standards, making it a reliable choice for both commercial and industrial environments.

Whether you are designing a sophisticated analog processing unit or simply need a reliable op-amp for general purposes, the LM224DR2 from ON Semiconductor is an excellent choice that combines efficiency, versatility, and performance.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.0944 $50.0320
1,135+ $0.0884 $100.3340
1,760+ $0.0854 $150.3040
2,520+ $0.0795 $200.3400
3,270+ $0.0765 $250.1550
4,085+ $0.0735 $300.2475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,380 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess