EN
  • EN
  • DE

LM224NG

Part No LM224NG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1MHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.6 V/μs
Gain Bandwidth Product (GBP) 1MHz
Current - Input Bias 90nA
Voltage - Input Offset 2mV
Operating Supply Current 1.4mA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 32 V, ±1.5 V to 16 V
Temperature Range - Operating -25°C to 85°C
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 206300-LM224NG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LM224
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin China, Indonesia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian LM224NG CAD Model

Description

ON Semiconductor LM224NG General Purpose Amplifier

The LM224NG from ON Semiconductor is a versatile quad operational amplifier designed to cater to a wide range of applications. This integrated circuit is characterized by its low-power consumption and high stability, making it an excellent choice for consumer, industrial, and scientific applications.

Each of the four amplifiers within the LM224NG package is capable of operating independently, allowing for flexible circuit designs. These amplifiers feature a common-mode input voltage range that extends to ground, and the output voltage can also swing to ground while sourcing or sinking current, which is a notable advantage for single-supply operation.

The device is designed to operate from a single power supply over a wide range of voltages or from dual supplies for systems that require a more traditional approach. The wide range of operating voltages, from 3V to 32V for single-supply and ±1.5V to ±16V for dual-supply systems, makes the LM224NG a practical choice for many electronic applications.

With its low input bias and offset currents, the LM224NG ensures accuracy in measurement and control systems. The device also has a low input offset voltage, which minimizes errors in signal processing applications. The amplifier's ability to drive capacitive loads makes it suitable for applications such as analog filters and integrators.

The LM224NG features a short-circuit protected output, which safeguards the device against potential damage from over-current conditions. Additionally, the amplifier has internal frequency compensation, which simplifies its use by eliminating the need for external components to achieve stability when operating in closed-loop configurations.

Enclosed in a standard 14-pin DIP (Dual In-line Package), the LM224NG is designed for easy implementation into a variety of circuit boards. Its robustness, combined with ON Semiconductor's commitment to quality, ensures reliable performance in the most demanding environments.

Whether you're designing audio amplifiers, voltage regulators, precision rectifiers, or any other application that requires a reliable operational amplifier, the LM224NG from ON Semiconductor is a solid and cost-effective choice that promises to deliver consistent, high-quality performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Analog Devices Inc.
IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $7.8000
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.1958 $50.9080
550+ $0.1834 $100.8700
850+ $0.1772 $150.6200
1,215+ $0.1648 $200.2320
1,580+ $0.1586 $250.5880
1,970+ $0.1524 $300.2280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,430 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess