EN
  • EN
  • DE
  • IT

LM2574N-5

Part No LM2574N-5
Manufacturer ON Semiconductor
Description 0.5 A, Adjustable Output Voltage, Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1197335-LM2574N-5
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2574N-5 CAD Model

Description

ON Semiconductor LM2574N-5.0 Simple Switcher Step-Down Voltage Regulator

The LM2574N-5.0 from ON Semiconductor is a highly efficient, monolithic integrated circuit designed for voltage step-down conversion. This regulator is part of the SIMPLE SWITCHER® family, renowned for its ease of use and robust performance. The device is capable of driving a 0.5A load with excellent line and load regulation.

Key Features

  • Output Voltage: The LM2574N-5 provides a fixed output voltage of 5V, which is suitable for a wide range of applications, including embedded systems, peripherals, and microcontroller power supplies.
  • Current Capacity: This regulator can deliver up to 500mA of continuous output current, making it a versatile choice for moderate power needs.
  • High Efficiency: With a typical efficiency rate of up to 77%, the LM2574N-5 minimizes power loss, making it ideal for battery-powered and energy-sensitive applications.
  • Wide Input Voltage Range: The device operates over a wide input voltage range from 4.75V to 40V, accommodating a variety of power sources and fluctuating input conditions.
  • 52 kHz Fixed Frequency Internal Oscillator: The built-in oscillator ensures a stable switching frequency, reducing the need for external components and simplifying the design process.
  • Thermal Shutdown and Current Limit Protection: These built-in safety features protect the device from damage due to overheating and overcurrent conditions, ensuring reliable operation under various conditions.

Applications

The LM2574N-5.0 is suitable for a range of applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

Package and Quality

The device is available in a standard 8-pin PDIP package, which is easy to handle and compatible with common PCB layouts. ON Semiconductor is committed to high-quality standards, and the LM2574N-5.0 is no exception, offering reliable performance for a wide range of industrial and commercial applications.

With its robust feature set and proven reliability, the LM2574N-5.0 from ON Semiconductor is an excellent choice for designers looking for a simple and efficient solution to their voltage regulation needs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8486 $55.4580
70+ $1.5168 $106.1760
105+ $1.4694 $154.2870
145+ $1.4220 $206.1900
185+ $1.3746 $254.3010
245+ $1.2324 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess