EN
  • EN
  • DE
  • IT

LM2575D2T-12

Part No LM2575D2T-12
Manufacturer ON Semiconductor
Description 1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1197348-LM2575D2T-12
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2575D2T-12 CAD Model

Description

The LM2575D2T-12 from ON Semiconductor is a highly efficient, monolithic integrated circuit voltage regulator designed for a wide range of applications. This step-down (buck) regulator provides all the active functions necessary for a power supply capable of driving a 1A load with excellent line and load regulation.

Key Features

  • Output Voltage: The device delivers a fixed output voltage of 12V, which is suitable for a variety of electronic devices and projects.
  • Output Current: Capable of delivering up to 1A of continuous output current, making it a reliable choice for moderate power needs.
  • High Efficiency: With its ability to convert input voltages ranging from 4V to 40V, this regulator maintains high efficiency, which is essential for portable and battery-powered applications.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features protect the device and the application from potential damage due to excessive heat or overcurrent conditions.
  • 52 kHz Fixed Frequency Internal Oscillator: The internal oscillator reduces the number of external components and simplifies the design process.
  • TO-263 Package: The LM2575D2T-12 comes in a TO-263 package, which is suitable for surface mount technology and helps in achieving compact and robust designs.

Applications

The regulator is versatile and can be used in a wide range of applications, including:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators.
  • Positive to negative converter (Buck-Boost).

Product Summary

The LM2575D2T-12 from ON Semiconductor is a reliable and efficient solution for voltage regulation needs in various electronic applications. Its combination of features and protections ensures performance and durability, making it a preferred choice for designers and engineers looking for a robust power supply component.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0711 $72.4885
80+ $1.6998 $135.9840
120+ $1.6467 $197.6040
165+ $1.5938 $262.9770
210+ $1.5407 $323.5470
285+ $1.3815 $393.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess