EN
  • EN
  • DE
  • IT

LM2575T-5

Part No LM2575T-5
Manufacturer ON Semiconductor
Description 1.0 A, Adjustable Output Voltage, Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1197389-LM2575T-5
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2575T-5 CAD Model

Description

ON Semiconductor LM2575T-5 Voltage Regulator

The LM2575T-5 from ON Semiconductor is a versatile and robust integrated circuit designed to cater to a wide array of power supply applications. This easy-to-use step-down (buck) voltage regulator is capable of delivering up to 1A of output current. The device operates at a fixed output voltage of 5V, which makes it an ideal choice for standard 5V digital and analog circuits.

One of the key features of the LM2575T-5 is its high efficiency, which can significantly reduce the amount of heat generated during operation. This efficiency is achieved through the use of a simple and elegant switching design which ensures that power loss is minimized. The regulator also includes a 52 kHz fixed-frequency internal oscillator that reduces the size of the external components, particularly the inductor and capacitors, thus saving space on the PCB.

The LM2575T-5 is designed with a wide input voltage range from 4.75V to 40V, accommodating a variety of input sources and providing the flexibility needed for different applications. This makes it suitable for battery-powered devices, consumer electronics, and other systems that require a stable 5V supply.

Safety and reliability are paramount, and ON Semiconductor has integrated several protective features into the LM2575T-5. These include thermal shutdown to prevent damage from overheating, current limit to protect against overcurrent conditions, and a standard circuitry that provides a soft-start feature to reduce inrush current during startup.

The LM2575T-5 comes in a TO-220 package, which is known for its ease of handling and mounting. This package is also beneficial for applications that require a higher level of heat dissipation. The device is also available in different package options and output voltage configurations, providing designers with flexibility in their design choices.

In summary, the ON Semiconductor LM2575T-5 is a reliable, efficient, and versatile voltage regulator suitable for a wide range of applications. Its integration of protective features and high efficiency, combined with ease of use, make it an excellent choice for designers looking to implement a stable 5V power supply in their electronic projects.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6767 $50.8573
46+ $2.1963 $101.0298
71+ $2.1276 $151.0596
98+ $2.0590 $201.7820
126+ $1.9904 $250.7904
169+ $1.7845 $301.5805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess