EN
  • EN
  • DE
  • IT

LM2576T-5

Part No LM2576T-5
Manufacturer ON Semiconductor
Description EASY SWITCHER 3.0 A STEP.DOWN VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1197424-LM2576T-5
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM2576T-5 CAD Model

Description

ON Semiconductor LM2576T-5.0 Voltage Regulator

The LM2576T-5.0 from ON Semiconductor is a highly efficient, monolithic integrated circuit designed for voltage regulation and step-down conversion. This robust component is part of the LM2576 series, which is known for its ease of use and versatility in a wide array of power conditioning applications.

This regulator provides all the active functions necessary for a step-down (buck) switching regulator capable of driving a 3A load with excellent line and load regulation. The fixed output voltage version, 5.0V, simplifies the design process by eliminating the need for external resistors to set the output voltage level.

The LM2576T-5.0 operates at a switching frequency of 52kHz, which allows for smaller-sized filter components, resulting in a compact power supply design. With its thermal shutdown and current limit protection features, it ensures reliable operation even under fault conditions. The regulator's high efficiency is maintained over a wide range of operating conditions, thanks to its use of a simple pulse-width modulation (PWM) control scheme and ON Semiconductor's optimized processes.

Key features of the LM2576T-5.0 include:

  • Guaranteed 3A output load current
  • Fixed 5V output voltage with a precision of ±4%
  • 52kHz fixed frequency internal oscillator
  • TTL shutdown capability, allowing for low power standby modes
  • Thermal overload protection
  • High efficiency with the use of an LM2576-5.0 simple switcher concept
  • Available in TO-220 package, suitable for through-hole mounting

The LM2576T-5.0 is a versatile solution for a variety of applications, including simple high-efficiency step-down regulators, efficient pre-regulators for linear regulators, on-card switching regulators, and positive to negative converter (Buck-Boost). With its straightforward design and ON Semiconductor's commitment to quality, the LM2576T-5.0 is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3865 $55.4600
90+ $1.1376 $102.3840
140+ $1.1021 $154.2940
190+ $1.0665 $202.6350
245+ $1.0310 $252.5950
325+ $0.9243 $300.3975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess