EN
  • EN
  • DE
  • IT

LM2576T-5G

Part No LM2576T-5G
Manufacturer ON Semiconductor
Description 3.0 A, 15 V, Step−Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1197425-LM2576T-5G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2576T-5G CAD Model

Description

ON Semiconductor LM2576T-5G Voltage Regulator

The ON Semiconductor LM2576T-5G is a robust and highly efficient voltage regulator designed to deliver a fixed output voltage of 5V with a maximum output current of 3A. As part of the LM2576 series, this step-down (buck) regulator is an ideal solution for a wide range of applications requiring a reliable power supply with easy-to-use features.

This regulator integrates all the functions necessary for a buck converter, including a high-efficiency switching element, which helps to minimize the need for external components and simplifies the overall design process. The LM2576T-5G operates at a switching frequency of 52kHz, which strikes a balance between efficiency and the size of external components, allowing for the use of smaller inductors and capacitors that save board space and reduce overall system cost.

The device is encapsulated in a TO-220 package, known for its excellent thermal performance, making the LM2576T-5G suitable for operation in environments with varying temperature ranges. It also features built-in protection mechanisms such as thermal shutdown, current limit, and safe area protection, ensuring the longevity and reliability of both the regulator and the system it powers.

Setting up the LM2576T-5G is straightforward, requiring only a few external components: an inductor, a diode, and a couple of capacitors. The simplicity of its external circuitry makes it an attractive choice for designers looking for a quick and efficient power solution without compromising on performance.

Whether it's for consumer electronics, office equipment, or industrial applications, the LM2576T-5G is a versatile component that delivers consistent performance. With its ability to provide a stable 5V output under varying input conditions, it's a go-to choice for engineers and hobbyists alike looking to build power supplies that can stand the test of time.

In summary, the LM2576T-5G from ON Semiconductor is a reliable, efficient, and easy-to-use voltage regulator that offers a practical solution for a variety of power conversion challenges.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1940 $65.8200
75+ $1.8007 $135.0525
115+ $1.7437 $200.5255
155+ $1.6882 $261.6710
200+ $1.6313 $326.2600
270+ $1.4631 $395.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess