ON Semiconductor LM2902DR2G-SOP3.9 Quad Operational Amplifier
The LM2902DR2G-SOP3.9 is a versatile quad operational amplifier designed and manufactured by ON Semiconductor, a leading figure in the field of energy-efficient innovations. This operational amplifier is a highly integrated circuit that features four independent high-gain, internally frequency-compensated op-amps which have been designed to operate from a single power supply over a wide range of voltages.
Constructed in the compact SOP-3.9 package, the LM2902DR2G-SOP3.9 is suitable for a variety of applications that include transducer amplifiers, DC gain blocks, and all the conventional op-amp circuits which can now benefit from the single power supply operation. In addition, this device can be used with dual supplies, further enhancing its flexibility for use in systems that require +/- voltage power supplies.
Key features of the LM2902DR2G-SOP3.9 include:
- Wide power supply range: Single supply operation from 3V to 32V or dual supplies of +/-1.5V to +/-16V.
- Low supply current drain independent of the power supply voltage: 0.9 mA typical.
- Common mode input voltage range includes ground, which enables direct sensing near ground.
- Differential input voltage range equal to the power supply voltage.
- Low input bias and offset parameters for accurate signal processing.
- Internally frequency compensated for unity gain.
- High degree of isolation between amplifiers which significantly reduces crosstalk.
These characteristics make the LM2902DR2G-SOP3.9 an excellent choice for sensor interfaces, battery-powered devices, and other electronic applications where power efficiency is crucial. Its ability to operate on a single supply voltage also simplifies circuit design and reduces component count.
ON Semiconductor's commitment to quality ensures that the LM2902DR2G-SOP3.9 meets rigorous standards for performance and reliability. This operational amplifier is a testament to ON Semiconductor's dedication to providing high-quality components that empower designers to create innovative, energy-efficient electronic solutions.
Whether you are designing consumer electronics, automotive systems, or industrial controls, the LM2902DR2G-SOP3.9 offers the functionality, reliability, and flexibility needed to meet the challenges of modern electronic design.