EN
  • EN
  • DE

LM2931D-5.0

Part No LM2931D-5.0
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 5V 100MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 100mA
Output Current 100mA
PSRR 90dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2931
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1198321-LM2931D-5.0
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2931D-5.0 CAD Model

Description

ON Semiconductor LM2931D-5.0 Voltage Regulator

The ON Semiconductor LM2931D-5.0 is a robust low dropout voltage regulator designed to maintain a stable 5V output even under a wide range of operating conditions. This component is particularly well-suited for automotive applications, thanks to its high level of reliability and performance in challenging environments.

Key Features:

  • Output Voltage: Precisely regulated 5.0V output, making it ideal for powering 5V electronics.
  • Low Dropout: Capable of maintaining output regulation with a very low differential between input and output voltages, which enhances efficiency and allows operation over a wider range of input voltages.
  • Current Capacity: Offers a stable output current of up to 100mA, suitable for a variety of low-power applications.
  • Thermal Shutdown: Integrated thermal shutdown feature protects the device from damage due to overheating, ensuring longevity and reliability.
  • Short Circuit Protection: Built-in short circuit protection prevents damage to the regulator and the powered device in the event of a fault condition.
  • Load Dump Protection: Designed to withstand high energy transients typically found in automotive systems, providing additional reliability under harsh conditions.
  • Low Quiescent Current: Exhibits low standby current consumption, which is beneficial for battery-operated devices to extend battery life.
  • Package: Available in a small outline integrated circuit (SOIC) package, making it easy to integrate into a variety of circuit designs.

Applications:

The LM2931D-5.0 voltage regulator is versatile and can be used across numerous applications, particularly where robust performance is required:

  • Automotive electronics
  • Portable battery-powered devices
  • Microcontroller power supplies
  • Low-power instrumentation
  • Peripheral power supplies

ON Semiconductor's commitment to quality and performance is evident in the LM2931D-5.0 voltage regulator, making it a reliable choice for designers seeking a dependable power management solution. Its combination of features ensures stable operation in a wide array of applications, particularly where vehicle power supplies are involved.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6387 $60.6765
225+ $0.5244 $117.9900
345+ $0.5082 $175.3290
470+ $0.4920 $231.2400
610+ $0.4759 $290.2990
815+ $0.4262 $347.3530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess