EN
  • EN
  • DE

LM2931D2T-5.0R4G

Part No LM2931D2T-5.0R4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
PSRR 90dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.16V @ 100mA
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 123629-LM2931D2T-5.0R4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2931D2T-5.0R4G CAD Model

Description

ON Semiconductor LM2931D2T-5.0R4G Voltage Regulator

The LM2931D2T-5.0R4G is a robust low dropout voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This regulator is specifically engineered to maintain a stable 5V output, even when supply conditions are less than ideal, making it an excellent choice for automotive, industrial, and battery-operated applications where voltage fluctuations are common.

Key Features

  • Output Voltage: Precisely regulated 5.0 volts, suitable for a wide range of electronic devices and components.
  • Low Dropout: The device features a low dropout voltage, ensuring efficient operation even with very low input-to-output voltage differentials.
  • High Current Capacity: Capable of delivering up to 100 mA of continuous current, which is sufficient for small to medium power needs.
  • Thermal Shutdown: Integrated thermal shutdown mechanism protects the device from damage due to overheating.
  • Output Current Limiting: Built-in current limiting functionality helps prevent damage to the regulator and the connected load in case of a fault or overload condition.
  • Reverse Battery Protection: The LM2931D2T-5.0R4G can withstand reverse battery installation without damage, ensuring reliability in automotive applications.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to +125°C, this voltage regulator is suited for harsh environments.

Applications

  • Automotive Electronics
  • Portable Devices
  • Microprocessor Power Supply
  • Industrial Controls
  • Power Management for Peripheral Devices

The ON Semiconductor LM2931D2T-5.0R4G is packaged in a D2PAK-3, which provides a compact footprint while allowing for adequate heat dissipation. Its robust design and comprehensive protection features make it an ideal choice for designers looking for a reliable voltage regulator capable of withstanding challenging conditions.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation. The LM2931D2T-5.0R4G is a testament to ON Semiconductor's commitment to providing high-quality power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess