EN
  • EN
  • DE

LM2935D2T

Part No LM2935D2T
Manufacturer ON Semiconductor
Description LOW DROPOUT DUAL VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1198328-LM2935D2T
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2935D2T CAD Model

Description

ON Semiconductor LM2935D2T Product Overview

The LM2935D2T from ON Semiconductor is a robust, highly reliable low-dropout voltage regulator designed to deliver a stable and precise output voltage. This component is tailored for a wide array of applications that require efficient power management solutions, including automotive, industrial, and consumer electronics. The LM2935D2T stands out with its ability to maintain a consistent output even under varying input conditions and loads, making it an ideal choice for sensitive electronic devices.

Key Features

  • Output Voltage: The LM2935D2T provides a fixed output voltage, ensuring a stable power supply for your circuitry.
  • Low Dropout Voltage: Designed to operate with a minimal difference between the input and output voltages, this device helps to maximize efficiency and is particularly useful in battery-powered applications.
  • High Output Current: Capable of delivering a substantial output current, the LM2935D2T is suitable for powering a range of devices, from microcontrollers to motors.
  • Thermal and Overcurrent Protection: The built-in protection features safeguard the device and the connected components from excessive heat and current, enhancing reliability and longevity.
  • Wide Operating Temperature Range: Suitable for use in harsh environments, the LM2935D2T can function effectively across a broad temperature spectrum.

Applications

The versatility of the LM2935D2T allows it to be integrated into various electronic systems, including:

  • Automotive electronics such as infotainment systems and GPS devices
  • Industrial control systems where stable voltage is crucial
  • Portable and battery-powered devices where power efficiency is key
  • Consumer electronics including personal computers and home appliances

Package and Quality

The LM2935D2T is available in a TO-263 package, known for its excellent power dissipation characteristics. ON Semiconductor's commitment to quality ensures that each unit is manufactured to the highest standards, with rigorous testing to guarantee performance in even the most demanding situations.

Whether you're designing a new product or looking to improve the power management of an existing system, the LM2935D2T from ON Semiconductor offers a reliable and efficient solution that engineers can trust.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess