EN
  • EN
  • DE

LT1580CR-2.5

Part No LT1580CR-2.5
Manufacturer Linear Technology
Description 7A, Very Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205905-LT1580CR-2.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1580CR-2.5 CAD Model

Description

The LT1580CR-2.5 is a robust, low dropout regulator (LDO) designed by Linear Technology, now part of Analog Devices, to provide precision voltage regulation with a minimal voltage drop. This regulator is specifically engineered to maintain a steady 2.5V output, making it an ideal component for sensitive electronic devices that require a consistent power supply for optimal performance.

Key Features

  • Low Dropout Voltage: The LT1580CR-2.5 boasts an exceptionally low dropout voltage, which enhances its efficiency and allows it to operate effectively even in low-voltage conditions.
  • High Output Current: This LDO can deliver up to 7A of continuous output current, making it suitable for high-power applications that demand a reliable and constant voltage supply.
  • Adjustable Output: While pre-set to provide a 2.5V output, the LT1580CR-2.5 also offers the flexibility to adjust the voltage output with external resistors, catering to a broader range of applications.
  • Stable with Low ESR Capacitors: Stability is one of the LT1580CR-2.5's strong suits. It remains stable with ceramic and other low ESR output capacitors, which is beneficial for applications with space or reliability constraints.
  • Overcurrent and Overtemperature Protection: The device includes built-in protection features that safeguard it against conditions that could potentially cause damage, such as overcurrent and overheating.

Applications

The LT1580CR-2.5 is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Microprocessor supply
  • Low-voltage logic supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1580CR-2.5 is no exception. It is designed to meet the stringent requirements of even the most demanding applications. With its robust design and reliable performance, this LDO regulator is an excellent choice for designers looking for a high-quality power management solution.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4357 $51.1497
44+ $2.2786 $100.2584
69+ $2.2000 $151.8000
98+ $2.0429 $200.2042
128+ $1.9643 $251.4304
160+ $1.8858 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 483 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess