EN
  • EN
  • DE
  • IT

LM317L

Part No LM317L
Manufacturer ON Semiconductor
Description LOW CURRENT THREE-TERMINAL ADJUSTABLE POSITIVE VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1198553-LM317L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian LM317L CAD Model

Description

The LM317L from ON Semiconductor is a versatile and reliable adjustable voltage regulator designed for a wide array of applications. This component is a monolithic integrated circuit that provides a simple and efficient solution for adjustable voltage requirements. The LM317L is capable of supplying an output voltage that can be adjusted from 1.25V to 37V and can handle a continuous output current up to 100mA.

The LM317L is particularly well-suited for electronic projects and products requiring a stable and adjustable power supply. Its ability to maintain a steady voltage over a range of input voltages and output loads makes it an essential part of power management solutions. This regulator is commonly used in battery chargers, power supplies, and as a current regulator due to its impressive features.

Key Features

  • Output Voltage Range: Adjustable from 1.25V to 37V.
  • Output Current: Capable of delivering up to 100mA.
  • Thermal Overload Protection: Ensures the device remains safe under excessive temperature conditions.
  • Short Circuit Protection: Provides robustness and reliability by protecting against circuit malfunctions.
  • Output Transistor Safe-Area Compensation: Keeps the regulator stable and operational even under varying load conditions.
  • Low Quiescent Current: The regulator maintains low power consumption when in standby mode, making it energy-efficient.
  • No External Components Required: The LM317L functions with only two external resistors to set the output voltage, simplifying design and reducing component count.

ON Semiconductor's LM317L is available in multiple package options, including TO-92, SOT-89, and SOIC-8, providing flexibility for various PCB layouts and space constraints. The device's performance is specified for a wide range of operating conditions, making it a reliable choice for both commercial and industrial applications. Whether you're designing a custom power supply or looking to add a variable voltage source to your electronic design, the LM317L adjustable voltage regulator is an excellent choice for its precision, ease of use, and robustness.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1643 $50.1115
745+ $0.1348 $100.4260
1,150+ $0.1306 $150.1900
1,585+ $0.1264 $200.3440
2,050+ $0.1222 $250.5100
2,740+ $0.1095 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,000 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess