EN
  • EN
  • DE

LM317MABT

Part No LM317MABT
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Three-Terminal Adjustable Output Positive Voltage Regulator | IC REG LIN POS ADJ 500MA TO220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 37V
Output Current 500mA
Current - Quiescent (Iq) 10mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220AB
Family Part Number LM317M
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1198577-LM317MABT
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM317MABT CAD Model

Description

ON Semiconductor LM317MABT Adjustable Voltage Regulator

The ON Semiconductor LM317MABT is a versatile and reliable adjustable voltage regulator designed for a wide array of applications requiring a regulated power supply. This three-terminal positive regulator is capable of supplying in excess of 500 mA over an output voltage range of 1.2 V to 37 V, making it an ideal choice for custom voltage regulation in a variety of electronic projects.

Key Features

  • Output Voltage Range: Adjustable from 1.2 V to 37 V, allowing for a wide range of uses in different circuit designs.
  • Output Current: Capable of delivering 500 mA of load current with adequate heat sinking, which is sufficient for several moderate power applications.
  • Load Regulation: Maintains steady output voltage despite variations in the load, ensuring reliable performance for sensitive electronics.
  • Line Regulation: The output voltage remains consistent with changes in the input voltage, contributing to a stable power supply under different conditions.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive power that could cause damage.
  • Current Limiting: Integrated current limiting features help protect the regulator and the connected components from short-circuit conditions.
  • Package Type: Available in TO-220 package, which is widely used and suitable for through-hole mounting.

Applications

The LM317MABT is a highly flexible component that can be used in a variety of applications, including:

  • Linear power supplies
  • Battery chargers
  • Instrumentation
  • Automotive electronics
  • LED drivers
  • Adjustable current sources

With its ability to adapt to different voltage requirements and its robust protection features, the LM317MABT from ON Semiconductor is an excellent choice for designers and hobbyists looking for a dependable and flexible voltage regulation solution.

You May Also Be Interested in

Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.2621
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4975 $59.7000
285+ $0.4082 $116.3370
440+ $0.3955 $174.0200
605+ $0.3828 $231.5940
785+ $0.3700 $290.4500
1,045+ $0.3317 $346.6265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess