EN
  • EN
  • DE

LM317MDTRK

Part No LM317MDTRK
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Three-Terminal Adjustable Output Positive Voltage Regulator | IC REG LINEAR POS ADJ 500MA DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 37V
Output Current 500mA
Current - Quiescent (Iq) 10mA
PSRR 80dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number LM317M
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1198583-LM317MDTRK
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM317MDTRK CAD Model

Description

ON Semiconductor LM317MDTRK Adjustable Voltage Regulator

The ON Semiconductor LM317MDTRK is a versatile and reliable adjustable voltage regulator designed for a wide range of applications. This three-terminal positive regulator can supply more than 500 mA of load current with an adjustable output voltage between 1.2V and 37V. It offers a simple solution for custom voltage regulation in various electronic devices such as power supplies, instrumentation, and consumer electronics.

Key Features:

  • Output Voltage Range: Adjustable from 1.2V to 37V, providing flexibility for different voltage requirements.
  • Output Current Capability: Capable of delivering 500 mA of load current, suitable for moderate power needs.
  • Output Voltage Tolerance: Ensures precise voltage regulation with a tolerance of ±2% at 25°C.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device from damage due to excessive heat.
  • Short Circuit Protection: Offers short circuit protection to ensure stability and reliability of the regulator under fault conditions.
  • Package Type: Available in a D2PAK surface-mount package, which is ideal for space-constrained applications.
  • Operating Temperature Range: Suitable for commercial-grade applications with an operating temperature range from 0°C to +125°C.

Applications:

The LM317MDTRK is a highly adaptable component that can be used in a variety of applications, including:

  • Linear power supplies
  • Battery chargers
  • On-card regulation for elimination of noise and distribution problems
  • Adjustable power supplies
  • Electronic kits and hobby projects

Summary:

The ON Semiconductor LM317MDTRK adjustable voltage regulator is a practical solution for a multitude of applications requiring a regulated power supply. Its adjustable output voltage, current capability, and built-in protection features make it a robust choice for designers looking for a reliable voltage regulation solution. The D2PAK package ensures that even compact designs can incorporate this regulator without compromising on performance. Whether you're developing a new power supply or upgrading an existing circuit, the LM317MDTRK offers the flexibility and performance needed to meet your voltage regulation requirements.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1989 $58.6755
625+ $0.1861 $116.3125
965+ $0.1797 $173.4105
1,385+ $0.1669 $231.1565
1,800+ $0.1605 $288.9000
2,250+ $0.1541 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,980 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess