EN
  • EN
  • DE

LM324S

Part No LM324S
Manufacturer ON Semiconductor
Description Single Supply Quad Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1198641-LM324S
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM324S CAD Model

Description

ON Semiconductor LM324S Quadruple Operational Amplifier

The LM324S from ON Semiconductor is a versatile quadruple operational amplifier that is widely used in a variety of electronic applications. This integrated circuit features four independent, high-gain, internally frequency-compensated op-amps that have been designed to operate from a single power supply over a wide range of voltages. It can also be used with dual power supplies if necessary, making it an ideal choice for an array of design requirements.

The LM324S is characterized by its low power consumption, which makes it suitable for battery-operated devices. Its ability to operate on a wide range of supply voltages, from 3V to 32V for single supply and ±1.5V to ±16V for dual supply, provides designers with flexibility in various applications. The device's common-mode input voltage range includes ground, which is essential for single-supply operation.

Additionally, the LM324S offers a large output voltage swing, which ensures a significant dynamic range for the device. This feature is particularly useful when driving analog inputs to their full extent, maximizing the resolution of the signal processing. The op-amps within the LM324S also boast a low input bias current, which is crucial for high-impedance sensor interfacing and precision amplification tasks.

Due to its robust design, the LM324S is capable of driving capacitive loads without oscillation, which is a common challenge in feedback amplifier circuits. The device is also equipped with short-circuit protection, enhancing its reliability and longevity in harsh electrical environments.

The LM324S is widely used in various applications such as sensor amplifiers, active filters, general feedback applications, and four operational amplifiers in one package make it a cost-effective solution for complex circuits. Its compact SOIC-14 package allows for efficient use of board space in the design of compact electronic systems.

Overall, the LM324S quadruple operational amplifier from ON Semiconductor is a highly reliable, versatile, and efficient solution for a wide range of electronic applications, providing designers with a dependable component that meets stringent performance requirements.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1,100+ $0.0456 $50.1600
2,345+ $0.0427 $100.1315
3,635+ $0.0413 $150.1255
5,210+ $0.0384 $200.0640
6,760+ $0.0370 $250.1200
8,455+ $0.0355 $300.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 1100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess