EN
  • EN
  • DE

LM431SBCM3X

Part No LM431SBCM3X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ 1% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Shunt Voltage Reference IC Adjustable 2.495V V ±1% SOT-23-3
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name LM431
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM431SBCM3XTR, LM431SBCM3XCT, LM431SBCM3XDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923209-LM431SBCM3X
Ultra Librarian 3D Model Ultra Librarian LM431SBCM3X CAD Model

Description

ON Semiconductor LM431SBCM3X Adjustable Precision Zener Shunt Regulator

The ON Semiconductor LM431SBCM3X is a versatile, high-performance adjustable precision Zener shunt regulator designed for a wide array of applications. This device is capable of functioning as a precision current regulator or as a programmable voltage reference, making it a flexible choice for designers looking to maintain stability and accuracy in their circuits.

Key Features

  • Voltage Range: The LM431SBCM3X offers an adjustable output voltage range from 2.5V to 36V, providing the flexibility needed to cater to various design requirements.
  • High Precision: With a typical temperature coefficient of only 50 ppm/°C and a typical dynamic output impedance of 0.22 ohms, the device ensures high precision and stability over a wide range of operating conditions.
  • Low Minimum Operating Current: This shunt regulator operates with a minimal cathode current, as low as 1 mA, which is ideal for low-power applications.
  • Surface-Mount Package: The LM431SBCM3X comes in an SOT-23 package, which is suitable for automated assembly processes and helps save space on printed circuit boards.

Applications

The versatility of the LM431SBCM3X makes it an excellent choice for numerous applications, including:

  • Power supplies
  • Battery chargers
  • Switching power supplies
  • Motor control circuits
  • Voltage monitoring
  • Adjustable current sources

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LM431SBCM3X is no exception. It is manufactured to stringent standards, ensuring reliable performance for critical applications. The device's robust construction and comprehensive testing guarantee that it will operate effectively under various conditions, making it a trustworthy component for any electronic system.

Conclusion

The LM431SBCM3X from ON Semiconductor is a top-tier adjustable precision Zener shunt regulator that delivers accuracy, stability, and flexibility. Its wide voltage range, high precision, and compact form factor make it an ideal solution for designers seeking a reliable voltage reference or current regulator for their electronic circuits.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1287 $57.9150
1,095+ $0.1057 $115.7415
1,695+ $0.1023 $173.3985
2,335+ $0.0990 $231.1650
3,020+ $0.0958 $289.3160
4,040+ $0.0859 $347.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess