EN
  • EN
  • DE

LM78M12CT

Part No LM78M12CT
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 3-Terminal Positive Voltage Regulators | IC REG LINEAR 12V 500MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 12V
Maximum Dropout Voltage 2V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 6mA
PSRR 80dB (120Hz)
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Family Part Number LM78M12
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1200770-LM78M12CT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM78M12CT CAD Model

Description

The LM78M12CT from ON Semiconductor is a fixed-voltage integrated circuit voltage regulator designed to offer a stable 12V output. This regulator is part of the LM78xx series, which is renowned for its ease of use and robust performance. The LM78M12CT is specifically engineered to deliver a consistent 12V output with a maximum current of 0.5A, making it an ideal choice for moderate power requirements.

Key Features

  • Output Voltage: Fixed at 12V, which is suitable for a wide range of applications requiring a stable supply voltage.
  • Output Current: Capable of delivering up to 500mA, this regulator can power small to medium-sized electronic devices.
  • Thermal Overload Protection: Ensures the device remains safe even under conditions of excessive power dissipation.
  • Short Circuit Protection: In-built protection mechanism to safeguard the regulator and your circuit from potential damage due to short circuits.
  • No External Components Required: The LM78M12CT is designed to work without the need for external components, though capacitors can be added to enhance stability.

Applications

The LM78M12CT is versatile and can be used in a variety of electronic applications. It is particularly well-suited for use in:

  • Consumer Electronics
  • Power Supplies
  • Computer Hardware
  • Industrial Equipment

Package and Reliability

The device is packaged in a TO-220 form factor, which is known for its durability and thermal efficiency. The TO-220 package allows for effective heat dissipation, ensuring reliable operation even in high-power or high-temperature environments. ON Semiconductor's commitment to quality means that the LM78M12CT is a product you can trust for consistent performance and longevity.

Conclusion

With its robust design, thermal protection features, and reliable 12V output, the LM78M12CT from ON Semiconductor stands out as an excellent choice for a wide array of electronic applications. Whether you are designing power supplies or integrating it into consumer electronics, this voltage regulator promises efficiency, stability, and peace of mind.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess