EN
  • EN
  • DE

LM8562

Part No LM8562
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 86032-LM8562
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM8562 CAD Model

Description

ON Semiconductor LM8562: SmartClock™ Technology

The LM8562 from ON Semiconductor is a cutting-edge integrated circuit that incorporates SmartClock™ technology, designed to provide a versatile and reliable solution for digital clock applications. This advanced chip is engineered to deliver high performance and accuracy in timekeeping, making it an ideal choice for a wide range of consumer electronics, including alarm clocks, digital watches, and other time-related devices.

Key Features:

  • Highly Integrated: The LM8562 combines a digital alarm clock and radio frequency system on a single chip, reducing the need for multiple components and simplifying the design process.
  • Timekeeping Accuracy: With SmartClock™ technology, the LM8562 ensures precise timekeeping, which is crucial for applications where time accuracy is paramount.
  • Alarm Function: The chip includes a programmable alarm feature, allowing users to set single or multiple alarms with ease.
  • Power Efficiency: Designed with power-saving in mind, the LM8562 operates with low power consumption, making it suitable for battery-operated devices.
  • Display Interface: It supports various types of digital displays, offering flexibility in design for different applications and user preferences.
  • User-Friendly: The LM8562 provides an easy-to-use interface, enabling straightforward configuration and operation for end-users.

Applications:

The LM8562 is versatile and can be utilized in a multitude of applications where digital time display and alarm functionality are required. Its reliability and efficiency make it a popular choice for:

  • Consumer electronics such as bedside alarm clocks and wall clocks
  • Portable timekeeping devices like digital wristwatches
  • Home appliances with built-in clocks such as microwave ovens and ovens
  • Automotive dashboards for displaying time and setting reminders

Overall, the ON Semiconductor LM8562 represents a robust and comprehensive solution for digital timekeeping needs. Its integration of SmartClock™ technology, coupled with its feature-rich design, ensures that it meets the demands of modern electronic devices, providing both manufacturers and consumers with a reliable and user-friendly experience.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9083 $64.5415
11+ $10.5914 $116.5054
17+ $10.2610 $174.4370
24+ $9.9295 $238.3080
31+ $9.5981 $297.5411
41+ $8.6059 $352.8419
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess