EN
  • EN
  • DE

MCP23S18T-E/MJ

Part No MCP23S18T-E/MJ
Manufacturer Microchip Technology
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER SPI 16B 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features I/O Expander 16 SPI 10 MHz 24-QFN (4x4)
Manufacturer Microchip Technology
Package Reel - TR
Number of I/O 16
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name MCP23S18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP23S18T-E/MJDKR, MCP23S18T-E/MJCT, MCP23S18T-E/MJTR, MCP23S18T-E/MJ-ND
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884147-MCP23S18T-E/MJ
Ultra Librarian 3D Model Ultra Librarian MCP23S18T-E/MJ CAD Model

Description

The MCP23S18T-E/MJ is a robust, high-performance integrated circuit designed and manufactured by Microchip Technology. This 16-bit input/output (I/O) expander with serial interface provides an ideal solution for expanding the number of I/O ports available in a microcontroller-based system. It operates on the SPI interface, ensuring high-speed communication with the host controller.

The device features 16 I/O ports that can be individually configured as an input or output, providing designers with the flexibility to connect a wide array of peripherals such as sensors, switches, LEDs, and other digital devices. Each I/O port can be accessed and controlled through simple SPI commands, making it easy to integrate into existing systems.

The MCP23S18T-E/MJ comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and reliability in various environmental conditions. The compact form factor of the PLCC package makes it suitable for space-constrained applications without compromising on functionality.

This expander IC is equipped with several key features that enhance its performance and usability. It supports interrupt output to alert the host microcontroller of changes in the input state, which is crucial for real-time applications. Additionally, the device has polarity inversion registers that allow users to invert the polarity of the input port data without affecting the actual data on the port.

The MCP23S18T-E/MJ operates over a broad voltage range, typically from 1.8V to 5.5V, making it compatible with most microcontroller logic levels and suitable for battery-operated applications. Its temperature range is also suitable for industrial applications, ensuring reliable operation under varying environmental conditions.

In summary, the MCP23S18T-E/MJ from Microchip Technology is a versatile and reliable I/O expander that can significantly extend the capabilities of microcontroller systems. Its SPI interface, coupled with its extensive feature set, makes it an excellent choice for designers looking to add more I/O ports in a compact and efficient manner.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Broadcom Limited
IC XPNDR I2C
Lowest to $582.0896
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 24TSSOP
Lowest to $2.7372
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Nexperia USA Inc.
I2C
Lowest to $17.4627
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $2.1982

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7826 $50.0868
44+ $2.2832 $100.4608
68+ $2.2118 $150.4024
94+ $2.1405 $201.2070
121+ $2.0691 $250.3611
162+ $1.8551 $300.5262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,662 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess