EN
  • EN
  • DE

LMMBT3904LT1G

Part No LMMBT3904LT1G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 86670-LMMBT3904LT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMMBT3904LT1G CAD Model

Description

The ON Semiconductor LMMBT3904LT1G is a versatile NPN bipolar (BJT) transistor that is well-suited for a wide range of applications where a small-signal, general-purpose amplification or switching is required. This transistor is a fundamental building block in electronic circuits, and its robust design ensures reliable performance in various devices.

Key Features

  • Transistor Type: NPN - This transistor is designed for electron flow from the emitter to collector, making it suitable for amplification and switching applications.
  • Current Rating: The LMMBT3904LT1G can handle a continuous collector current (Ic) of up to 200 mA, providing sufficient current handling for low-power applications.
  • Voltage Ratings: It has a collector-emitter voltage (Vceo) of 40V, ensuring it can handle moderate voltage levels in electronic circuits.
  • Power Dissipation: With a power dissipation of 225mW, it can effectively dissipate the heat generated during operation, thereby maintaining stability and longevity.
  • High Gain Bandwidth Product: This transistor offers a transition frequency (ft) of 300MHz, which is indicative of its ability to operate effectively at high-frequency applications.
  • Package: The LMMBT3904LT1G comes in a compact SOT-23 surface-mount package, which is ideal for space-constrained applications and provides ease of integration into PCB designs.

Applications

The ON Semiconductor LMMBT3904LT1G is commonly used in a variety of electronic circuits, including but not limited to:

  • Signal amplification in audio devices
  • Switching operations in digital logic circuits
  • Driver circuits for LEDs and other low-power devices
  • Voltage regulation modules
  • General-purpose amplification in consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LMMBT3904LT1G is no exception. It is designed to meet the stringent requirements of the electronic industry, ensuring stable operation and a long service life in a range of environmental conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Intel
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0295
Texas Instruments
Lowest to $10.3783

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5059 $58.1785
280+ $0.4146 $116.0880
435+ $0.4019 $174.8265
595+ $0.3892 $231.5740
770+ $0.3765 $289.9050
1,030+ $0.3373 $347.4190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess