EN
  • EN
  • DE

LMV331SN3T1G

Part No LMV331SN3T1G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description Comparator Single 5V 5-Pin TSOP T/R / IC COMPARATOR SGL GP LV 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.7 V to 5 V
Voltage - Input Offset (Max) 9mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 150μA
Propagation Delay (Max) 1.5μs
Mounting SMD (SMT)
Case / Package 5-TSOP
Win Source Part Number 002639-LMV331SN3T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LMV331
Introduction Date September 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LMV331SN3T1G CAD Model

Description

The LMV331SN3T1G is a single low-voltage, low-power comparator designed by ON Semiconductor, which offers a perfect balance of performance and power efficiency for a wide range of applications. This device is specifically engineered to operate with a single or dual supply voltage as low as 2.7V and up to 5.5V, making it ideal for battery-operated systems and portable devices.

The LMV331SN3T1G boasts a typical low input offset voltage and a low current consumption, which is crucial for power-sensitive designs. Its open-drain output stage makes it suitable for mixed-voltage systems, allowing for direct interfacing with different logic levels. The device's response time is optimized for quick switching, ensuring reliable and fast operation when timing is critical.

Key Features:

  • Low Input Offset Voltage: Ensures accurate detection and comparison of signals.
  • Low Supply Current: Ideal for battery-powered and portable applications due to minimal power draw.
  • Wide Supply Voltage Range: 2.7V to 5.5V, accommodating various system power requirements.
  • Open-Drain Output: Provides the flexibility to interface with different logic levels.
  • Fast Response Time: Suitable for applications requiring quick signal processing.
  • Industrial Temperature Range: Operates reliably in a broad range of environmental conditions.

Available in a space-saving 5-pin SC-70 package, the LMV331SN3T1G is designed for systems where space is at a premium. Its small footprint does not compromise on performance, making it an excellent choice for portable electronics, control systems, and sensor interfaces.

ON Semiconductor's commitment to quality ensures that the LMV331SN3T1G meets the stringent requirements for industrial and consumer applications. Whether you're designing a simple threshold detector, a battery monitor, or a complex signal processing circuit, the LMV331SN3T1G offers a reliable and efficient solution for your voltage comparison needs.

You May Also Be Interested in

Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
LOW-POWER QUAD DIFFERENTIAL COMPARATORS | IC QUAD LP DIFF COMPARATR 14SOIC
Lowest to $0.4334
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1341 $50.2875
910+ $0.1101 $100.1910
1,410+ $0.1066 $150.3060
1,940+ $0.1032 $200.2080
2,510+ $0.0997 $250.2470
3,360+ $0.0894 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess