EN
  • EN
  • DE

LMV339DTBR2G

Part No LMV339DTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Comparators
Description IC COMPARATOR GP LV QUAD 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 4
Output Type Open Drain
Supply Voltage - Operating 2.7 V to 5 V
Voltage - Input Offset (Max) 9mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 84mA @ 5V
Current - Quiescent (Max) 350μA
Propagation Delay (Max) 1.5μs
Mounting SMD (SMT)
Case / Package 14-TSSOP
Win Source Part Number 019597-LMV339DTBR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LMV339DTBR2G CAD Model

Description

ON Semiconductor LMV339DTBR2G Overview

The LMV339DTBR2G is a high-performance, low-voltage quad comparator designed by ON Semiconductor, a leading name in energy-efficient innovations. This integrated circuit is engineered to provide precise voltage level detection and comparison, making it an excellent choice for a wide array of applications including control systems, battery-powered devices, and sensor interfaces.

The device operates over a wide range of supply voltages, from 2.7V to 5.5V, which allows it to be used in both 3V and 5V systems. This flexibility makes it suitable for various electronic products that require low power consumption and high accuracy. The low input bias current, low input offset voltage, and low supply current are key features that contribute to its efficient performance.

The LMV339DTBR2G offers a high input impedance, which minimizes the loading effect on the input signal sources, thus preserving signal integrity. Additionally, its rail-to-rail output stage enables the comparator to drive loads directly and interface with other logic levels seamlessly. This feature is particularly useful in mixed-voltage systems and allows for more straightforward circuit integration.

Packaged in a TSSOP-14 format, the LMV339DTBR2G is designed for space-constrained applications. Its small footprint and thin profile are advantageous for compact electronic assemblies, such as portable devices and wearables. The device also features a common-mode input voltage range that includes ground, making it ideal for single-supply operations and simplifying design considerations.

With its fast response time and low power dissipation, the LMV339DTBR2G is a reliable choice for systems that require rapid and accurate decision-making capabilities. Its robust design ensures stability and performance across various environmental conditions, which is essential for industrial and automotive applications that demand high reliability.

In summary, the LMV339DTBR2G from ON Semiconductor is a versatile and efficient quad comparator that offers precision, low power consumption, and ease of use for designers looking to enhance their electronic systems.

You May Also Be Interested in

ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Need more? Email Us
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
NJR Corporation/NJRC
Lowest to $12.6623
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
NEC
Lowest to $1.5246
Micrel
Lowest to $0.2645

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6023 $51.1955
205+ $0.4942 $101.3110
315+ $0.4788 $150.8220
435+ $0.4633 $201.5355
560+ $0.4479 $250.8240
750+ $0.4016 $301.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 302,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess