EN
  • EN
  • DE

LMV824DTBR2G

Part No LMV824DTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single, Dual, Quad Low Voltage, Rail-to-Rail Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 5.6MHz
Current - Input Bias 119nA
Voltage - Input Offset 1mV
Operating Supply Current 1mA
Output Current per Channel 45mA
Dual Supply Voltage (±) 2.7 V ~ 5.5 V, ±1.35 V ~ 2.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1202287-LMV824DTBR2G
Manufacturer Homepage www.onsemi.com
Family Name LMV824
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV824DTBR2G CAD Model

Description

ON Semiconductor LMV824DTBR2G Operational Amplifier

The LMV824DTBR2G by ON Semiconductor is a high-performance, low-voltage operational amplifier that is designed to offer a perfect blend of features suitable for a wide range of applications. This operational amplifier (op-amp) is characterized by its low noise, low power consumption, and the ability to operate at low voltage levels, making it an ideal choice for battery-powered devices and portable electronics.

With a supply voltage range of 2.7V to 5.5V, the LMV824DTBR2G provides designers with the flexibility to use it in systems that require either a single supply or dual supplies. Its rail-to-rail output capability ensures maximum dynamic range, which is particularly important in low-voltage applications. Additionally, the op-amp has an extended temperature range, making it suitable for industrial applications where temperature extremes are common.

The LMV824DTBR2G features a low input bias current and low input offset voltage, which contribute to its high accuracy and precision. This makes it an excellent choice for sensor signal conditioning, ADC buffer amplifiers, and other applications where signal integrity is paramount. Furthermore, its low input noise density of 17nV/√Hz at 1kHz ensures that signals are amplified without significant addition of noise, preserving the quality of the original signal.

ON Semiconductor's LMV824DTBR2G comes in a TSSOP-14 package, which is compact and space-efficient, allowing for high-density mounting in PCB designs. This packaging, along with its low power consumption, makes it particularly well-suited for portable and space-constrained applications such as wearables, medical devices, and mobile phones.

In summary, the LMV824DTBR2G from ON Semiconductor is a versatile, low-power operational amplifier that offers a combination of low-voltage operation, precision, and robustness. Its rail-to-rail output, low noise, and compact packaging make it an excellent choice for designers looking to optimize their systems for power efficiency and performance in a small footprint.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet and support materials provided by ON Semiconductor.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3497 $60.7365
105+ $1.1074 $116.2770
165+ $1.0729 $177.0285
225+ $1.0383 $233.6175
290+ $1.0036 $291.0440
390+ $0.8997 $350.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess