EN
  • EN
  • DE

LP2950ACDT-5.0RKG

Part No LP2950ACDT-5.0RKG
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 091820-LP2950ACDT-5.0RKG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Consumer Electronics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LP2950ACDT-5.0RKG CAD Model

Description

ON Semiconductor LP2950ACDT-5.0RKG Voltage Regulator

The ON Semiconductor LP2950ACDT-5.0RKG is a highly reliable low-dropout voltage regulator designed to maintain a stable 5V output with a maximum output current of 100mA. This efficient and precise voltage regulator is an ideal choice for applications requiring a consistent 5V power supply with minimal power loss.

Constructed with advanced semiconductor technology, the LP2950ACDT-5.0RKG features a low dropout voltage, which means it can operate effectively even when the input voltage is very close to the output voltage, enhancing its efficiency in a variety of electronic applications. Its tight output tolerance ensures a stable voltage supply, which is critical for sensitive electronic components.

The device comes in a robust TO-252 (DPAK) package, which is not only space-saving but also capable of withstanding harsh environmental conditions, making it suitable for industrial and automotive applications. The compact design allows for easy integration into PCB layouts, providing designers with a versatile solution for power management challenges.

Key features of the LP2950ACDT-5.0RKG include thermal shutdown and current limit protection, which safeguard the device and the system it powers from damage due to excessive heat and overcurrent conditions. Furthermore, the regulator boasts a low quiescent current, contributing to the overall energy efficiency of the end product.

With its impressive noise reduction capabilities, the LP2950ACDT-5.0RKG is also an excellent choice for noise-sensitive applications such as audio and RF circuits. The device's ability to maintain a quiet and clean power supply ensures optimal performance of these critical systems.

Overall, the ON Semiconductor LP2950ACDT-5.0RKG is a versatile and dependable voltage regulator that offers a combination of efficiency, precision, and durability. Whether used in consumer electronics, automotive systems, or industrial machinery, this component is engineered to deliver a reliable power solution for your circuitry needs.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Texas Instruments
Lowest to $10.3783
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,223 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess