EN
  • EN
  • DE

LP2950ACZ-3.0G

Part No LP2950ACZ-3.0G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3V
Dropout Voltage-Max 0.45V @ 100mA
Output Current 100mA
Operating Supply Current 120μA to 12mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.35V @ 100mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 071725-LP2950ACZ-3.0G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2950ACZ-3.0G CAD Model

Description

ON Semiconductor LP2950ACZ-3.0G Low Dropout Voltage Regulator

The LP2950ACZ-3.0G from ON Semiconductor is a high-performance, low dropout voltage regulator that offers a stable 3.0V output with a precision tolerance of ±0.5% at 25°C. This regulator is designed to maintain a consistent voltage level, making it an ideal choice for sensitive electronic applications where voltage accuracy is critical.

With its ability to deliver up to 100mA of output current, the LP2950ACZ-3.0G is well-suited for low-power devices and battery-operated equipment. The low dropout voltage feature ensures efficient operation even when the input voltage is very close to the output voltage, which is particularly beneficial for applications running on battery power where every milliwatt counts.

The LP2950ACZ-3.0G boasts a wide range of built-in protection features such as overcurrent protection, thermal shutdown, and safe area protection, which safeguard the device and the load from potential damage due to abnormal operating conditions. Additionally, the regulator has a very low quiescent current, which enhances its performance in power-sensitive designs by extending battery life.

This regulator is available in a TO-92 package, making it easy to integrate into a variety of circuit boards. Its small footprint allows for compact designs without sacrificing performance. The LP2950ACZ-3.0G is also characterized for operation over a full −40°C to 125°C temperature range, which ensures reliable performance across diverse environmental conditions.

Key features of the LP2950ACZ-3.0G include:

  • Output voltage: 3.0V with high accuracy
  • Output current: Up to 100mA
  • Low dropout voltage
  • Low quiescent current
  • Overcurrent protection and thermal shutdown
  • Wide operating temperature range: −40°C to 125°C
  • TO-92 package for easy mounting

Whether you are designing consumer electronics, automotive modules, or portable devices, the LP2950ACZ-3.0G from ON Semiconductor is a reliable choice for maintaining a stable voltage supply and ensuring the longevity and efficiency of your application.

You May Also Be Interested in

Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0063 $50.3150
125+ $0.8257 $103.2125
190+ $0.7999 $151.9810
260+ $0.7741 $201.2660
335+ $0.7483 $250.6805
450+ $0.6709 $301.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,727 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess