EN
  • EN
  • DE

LP2950CZ-5.0RPG

Part No LP2950CZ-5.0RPG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 100 mA, Low Power Low Dropout Voltage Regulator | IC REG LINEAR 5V 100MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Output Type Fixed
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.45V at 100mA
Output Current 100mA
Current - Quiescent (Iq) 120μA
Maximum Supply Current 12mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Supplier Device Package TO-92-3
Family Part Number LP2950
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202761-LP2950CZ-5.0RPG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2950CZ-5.0RPG CAD Model

Description

The LP2950CZ-5.0RPG is a highly reliable voltage regulator designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This component is specifically engineered to deliver a fixed output voltage of 5.0V, which is ideal for a wide range of electronic applications that require a stable and precise power supply. With its impressive accuracy and low dropout voltage, the LP2950CZ-5.0RPG is an excellent choice for powering sensitive electronic circuits.

Boasting a low quiescent current, the LP2950CZ-5.0RPG is highly efficient in its operation, making it suitable for battery-powered devices where power conservation is critical. Its ability to maintain stability with low equivalent series resistance (ESR) capacitors further enhances its performance and reliability. The device is equipped with a variety of safety features, including short-circuit protection and thermal overload protection, ensuring that your electronic devices are safeguarded against potential damage caused by unexpected power surges or overheating.

The LP2950CZ-5.0RPG comes in a TO-92 package, a widely used and easily mountable form factor that simplifies the integration process into your circuit designs. This voltage regulator has a wide operating temperature range, making it suitable for use in various environments and applications. Whether you're developing consumer electronics, automotive systems, or industrial equipment, the LP2950CZ-5.0RPG provides a reliable power solution that you can trust.

ON Semiconductor's commitment to quality is evident in the LP2950CZ-5.0RPG, with the company's rigorous testing and quality control procedures ensuring that each component meets the highest standards. For designers and engineers looking for a dependable voltage regulator that combines performance with durability, the LP2950CZ-5.0RPG from ON Semiconductor is an excellent choice.

Key Features:

  • Fixed 5.0V output voltage
  • Low dropout voltage
  • Low quiescent current
  • Stable with low ESR capacitors
  • Short-circuit protection
  • Thermal overload protection
  • TO-92 package for easy mounting
  • Wide operating temperature range

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess