EN
  • EN
  • DE

LP2951CDR2G

Part No LP2951CDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Introduction Date June 11, 2002
Family Name LP2951
Win Source Part Number 107978-LP2951CDR2G
Case / Package 8-SOIC
Mounting SMD (SMT)
Voltage - Dropout (Typical) 0.35V @ 100mA
Output Voltage 5V, 1.235 V to 30 V
Regulator Topology Positive Fixed or Adjustable
Temperature Range - Operating -40°C to 125°C
Control Protection Features Over Current, Over Temperature
Operating Supply Current 120μA to 12mA
Output Current 100mA
Dropout Voltage-Max 0.45V @ 100mA
Maximum Output Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.235V (5V)
Maximum Input Voltage 30V
Number of Regulators 1
Output Type Adjustable (Fixed)
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Integrated Circuits
Ultra Librarian 3D Model Ultra Librarian LP2951CDR2G CAD Model

Description

ON Semiconductor LP2951CDR2G Voltage Regulator

The LP2951CDR2G is a versatile, low power voltage regulator designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This regulator is particularly well-suited for battery-powered applications due to its low quiescent current and ability to provide a stable output voltage over a wide range of input voltages and load conditions. It is a popular choice among engineers and designers for its reliability and performance in managing power supply requirements in electronic circuits.

Key Features

  • Adjustable Output: The LP2951CDR2G offers an adjustable output voltage range from 1.24V to 29V, allowing for high flexibility in various applications.
  • Low Dropout Voltage: It features a low dropout voltage, typically 380mV at 100mA load, which enhances its efficiency and allows operation closer to the input voltage.
  • Low Quiescent Current: The device boasts a low quiescent current of 75µA during operation and 20µA in shutdown mode, making it ideal for battery-operated devices.
  • High Precision: The output voltage is guaranteed to be within ±0.5% at room temperature and ±1% overall temperature range, temperature, line, and load conditions, ensuring precise voltage regulation.
  • Error Flag: An error flag warns of a low output voltage, which is particularly useful for systems that require a stable and reliable power supply.
  • Current and Thermal Limiting: Built-in current limit and thermal shutdown features protect the device against over-current and over-temperature conditions.

Applications

The LP2951CDR2G is suitable for a broad range of applications, including but not limited to:

  • Battery-powered equipment
  • Portable consumer electronics
  • Automotive electronics
  • Embedded systems
  • Power supply for microcontrollers and analog circuits

Package and Availability

This voltage regulator is offered in a compact 8-pin SOIC package, which is RoHS compliant and designed for surface-mount technology (SMT). The LP2951CDR2G is available in tape and reel packaging, facilitating efficient handling and manufacturing processes.

In summary, the LP2951CDR2G from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient voltage regulator that can adapt to various input conditions while providing a stable output, with additional features for enhanced system safety and performance.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1818 $50.9040
675+ $0.1492 $100.7100
1,040+ $0.1445 $150.2800
1,430+ $0.1399 $200.0570
1,850+ $0.1352 $250.1200
2,480+ $0.1212 $300.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess