EN
  • EN
  • DE

LV1115M-TLM-E

Part No LV1115M-TLM-E
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description SURROUND PROCESSOR ICS FOR ELECT / Audio Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 278 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 198830-LV1115M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV1115M-TLM-E CAD Model

Description

ON Semiconductor LV1115M-TLM-E Product Overview

The ON Semiconductor LV1115M-TLM-E is a versatile and high-performance integrated circuit designed for advanced audio processing applications. This IC is particularly well-suited for compact audio devices, such as portable speakers, soundbars, and home theater systems, offering a rich set of features that enhance audio performance and functionality.

Key Features

  • High-Quality Audio Processing: The LV1115M-TLM-E delivers superior sound quality through its advanced audio processing capabilities, ensuring a clear and dynamic audio experience for the end-user.
  • Multi-Channel Support: With its ability to handle multiple audio channels, this IC is ideal for systems that require surround sound or multi-zone audio distribution.
  • Low Power Consumption: Designed with energy efficiency in mind, the LV1115M-TLM-E operates with low power consumption, making it suitable for battery-powered devices.
  • Compact Size: The small form factor of the IC allows for integration into space-constrained designs without compromising on functionality or performance.

Applications

The LV1115M-TLM-E is engineered to meet the needs of a wide range of audio applications. Its robust design and high-quality output make it an excellent choice for:

  • Portable Bluetooth speakers
  • Wireless sound systems
  • Home theater receivers
  • Soundbars
  • Smart audio devices

Technical Specifications

The LV1115M-TLM-E is built with precision and attention to technical detail:

  • Supply Voltage: Operates within a specified range, ensuring stable performance across various power supply conditions.
  • Operating Temperature: Designed to function reliably over a broad temperature range, suitable for various environments.
  • Package: Comes in a practical package that facilitates easy mounting and integration into PCB designs.

Conclusion

ON Semiconductor's LV1115M-TLM-E stands out as a top-tier audio processing IC that combines efficiency, performance, and versatility. Its ability to deliver high-quality audio, coupled with its low power consumption and compact size, makes it an ideal solution for developers looking to create superior audio products for the consumer market.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Texas Instruments
Lowest to $3.8651
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
ON Semiconductor
IC AUDIO SIGNAL PROCESSOR 25SIP
Need more? Email Us
Texas Instruments
Lowest to $3.4344
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
STMicroelectronics
Lowest to $24.7389
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0640 $81.1920
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8189 $249.8268
15+ $20.1247 $301.8705
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess