EN
  • EN
  • DE

CAT28C64BL-12

Part No CAT28C64BL-12
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 64KBIT 120NS 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Access Time 120ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-PDIP
Win Source Part Number 202210-CAT28C64BL-12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT28C64BL-12 CAD Model

Description

ON Semiconductor CAT28C64BL-12 EEPROM

The ON Semiconductor CAT28C64BL-12 is a high-performance 64K (8K x 8) Parallel EEPROM integrated circuit, designed to provide a robust storage solution for advanced electronic systems. This non-volatile memory chip is ideal for applications that require data retention upon power loss, offering reliable and efficient storage for firmware, configuration parameters, and other critical data.

Key Features

  • Capacity: 64 Kbit (8 K x 8)
  • Access Time: Fast access time of 120 ns
  • Write Cycle Time: 10 ms maximum write cycle time for byte or page mode
  • Endurance: 100,000 program/erase cycles, ensuring long-term reliability
  • Data Retention: Guaranteed data retention for 10 years
  • Operating Voltage: 4.5V to 5.5V, accommodating a wide range of applications
  • Temperature Range: Industrial temperature range (-40°C to +85°C)
  • Package: Available in JEDEC-approved 28-pin DIP, PLCC, and TSOP packages
  • Software: Data Polling and Toggle Bit features for end-of-write detection

Applications

The CAT28C64BL-12 EEPROM is versatile and can be used in a variety of applications, including:

  • Computer BIOS storage
  • Industrial control systems
  • Telecommunication systems
  • Automotive electronics
  • Medical devices
  • Smart cards

Programming and Hardware Interface

This EEPROM features a simple byte and page write operation which does not require external high voltage, making it easy to integrate into system designs. The hardware interface is straightforward, with a parallel interface for high-speed data transfer. The device supports both byte write and page write modes, allowing for efficient programming of up to 32 bytes simultaneously.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the CAT28C64BL-12 is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability for critical applications where data integrity is paramount.

For designers and engineers looking for a reliable and high-performance storage solution, the CAT28C64BL-12 EEPROM from ON Semiconductor is an excellent choice that combines capacity, speed, and dependability.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess