EN
  • EN
  • DE

LV23002M-TLM

Part No LV23002M-TLM
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Misc ICs and Modules
Manufacturer ON Semiconductor
Win Source Part Number 303990-LV23002M-TLM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV23002M-TLM CAD Model

Description

ON Semiconductor LV23002M-TLM: Precision Motor Driver

The ON Semiconductor LV23002M-TLM is an advanced motor driver specifically designed to cater to the needs of precision motor control applications. This component is an ideal choice for designers looking to achieve high accuracy and reliability in their motor-driven products. The LV23002M-TLM is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance performance and efficiency.

Key Features

  • Integrated Dual H-Bridge: The LV23002M-TLM is equipped with two H-bridge drivers, allowing for the independent control of two DC motors or one stepper motor, providing versatility in application.
  • High Voltage Operation: With an operating voltage range of up to 36V, this driver is suitable for a wide array of motor specifications, ensuring compatibility with various designs and applications.
  • Low On-Resistance: The device features low on-resistance for the output transistors, which translates into reduced power loss and improved efficiency during operation.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, thus ensuring longevity and stable performance.

Applications

The LV23002M-TLM is versatile in its applications and can be used in a variety of settings that require precise motor control. Some common applications include:

  • Office automation machines
  • Precision positioning devices
  • Robotics and automated guided vehicles (AGVs)
  • Consumer electronics

Design and Integration

Designed with ease of integration in mind, the LV23002M-TLM comes in a compact package, making it suitable for space-constrained applications. Its simple logic interface facilitates straightforward connection to microcontrollers or other control units, allowing for quick and efficient design cycles.

Quality and Reliability

ON Semiconductor is known for their high-quality products, and the LV23002M-TLM is no exception. It is manufactured to meet stringent quality standards, ensuring reliable performance even in demanding conditions. Whether for industrial or consumer applications, this motor driver stands out for its precision, durability, and ease of use.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER SURFACE MOUNT
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4555 $58.9320
58+ $2.0155 $116.8990
89+ $1.9520 $173.7280
123+ $1.8896 $232.4208
159+ $1.8261 $290.3499
212+ $1.6378 $347.2136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,370 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess