The LV4135WM-MPB is a versatile and high-performance motor driver integrated circuit (IC) from ON Semiconductor, designed to cater to a wide range of applications requiring precise motor control. This motor driver IC is well-suited for driving small brushless DC (BLDC) motors, stepper motors, and other types of actuators in various electronic devices.
Key Features
- Multi-Motor Support: Capable of driving multiple types of motors, making it an excellent choice for projects requiring versatility in motor control.
- High-Efficiency Operation: Designed for optimal power management, the LV4135WM-MPB ensures efficient use of energy, contributing to longer battery life in portable applications.
- Integrated Protection Circuits: Comes with built-in overcurrent, thermal shutdown, and under-voltage lockout features, enhancing the safety and reliability of the motor operation.
- Compact Design: The small footprint of the IC allows for integration into space-constrained applications without compromising performance.
- Flexible Power Supply Range: Supports a wide range of power supply voltages, providing design flexibility for various system requirements.
Applications
The LV4135WM-MPB is ideal for use in a variety of applications, such as precision instrumentation, consumer electronics, office automation equipment, and small-scale robotics. Its robust design and protective features make it a reliable choice for applications that demand continuous and stable motor operation.
Technical Specifications
| Parameter |
Value |
| Motor Type Supported |
BLDC, Stepper |
| Supply Voltage (VCC) |
2.7V to 5.5V |
| Output Current (Max) |
1.2A |
| Operating Temperature Range |
-40°C to +85°C |
The LV4135WM-MPB from ON Semiconductor is a reliable and efficient solution for designers looking to implement advanced motor control in their projects, providing both the performance and flexibility required for modern electronic systems.