EN
  • EN
  • DE

LV5103LP-TLM-E

Part No LV5103LP-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR SYSTEM PWR SUP ICS / Supervisor Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number LV5103
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924633-LV5103LP-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5103LP-TLM-E CAD Model

Description

ON Semiconductor LV5103LP-TLM-E Overview

The LV5103LP-TLM-E is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This compact, high-performance IC is specifically engineered to drive small motors used in a variety of applications, including consumer electronics, automotive, and industrial systems.

Key Features

  • Versatile Motor Control: The LV5103LP-TLM-E is capable of controlling a wide range of motor types, making it a versatile choice for designers.
  • Low Power Consumption: With energy efficiency in mind, this IC is designed to operate with minimal power waste, contributing to longer battery life in portable applications.
  • Compact Design: The small form factor of the LV5103LP-TLM-E allows it to fit into tight spaces, making it ideal for compact electronic devices.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the LV5103LP-TLM-E provides reliable performance over a wide temperature range.
  • Protection Features: The IC includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.

Applications

The LV5103LP-TLM-E is suitable for a broad array of applications, including but not limited to:

  • Portable electronic devices
  • Automotive modules
  • Small home appliances
  • Battery-powered toys
  • Healthcare devices

Technical Specifications

Some of the technical specifications that define the LV5103LP-TLM-E include:

  • Operating Voltage Range: Details on the voltage range tailored for low-power operations.
  • Output Current Capacity: Information on the maximum output current the IC can handle.
  • Control Interface: Description of the interface used to control motor functions such as speed and direction.
  • Package Type: The physical package type and dimensions of the IC.

For detailed technical specifications, designers and engineers should consult the LV5103LP-TLM-E datasheet provided by ON Semiconductor. With its combination of performance, efficiency, and reliability, the LV5103LP-TLM-E is an excellent choice for driving motors in a multitude of electronic products.

You May Also Be Interested in

Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $12.2961

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7620 $62.0960
19+ $6.3688 $121.0072
29+ $6.1698 $178.9242
39+ $5.9708 $232.8612
51+ $5.7718 $294.3618
67+ $5.1746 $346.6982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess