EN
  • EN
  • DE

LV51138T-TLM-E

Part No LV51138T-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Battery Management
Description IC BATT PROT LI-ION 2CELL 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Protection IC Lithium Ion 8-MSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LV511
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924636-LV51138T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV51138T-TLM-E CAD Model

Description

The LV51138T-TLM-E from ON Semiconductor is a cutting-edge motor driver IC designed for precision and efficiency in a wide range of applications. This compact, high-performance component is ideal for driving small brushed DC motors commonly found in portable devices, consumer electronics, and automotive applications.

Key Features:

  • Multi-Channel Output: The device features a dual H-bridge configuration, allowing it to control two DC motors independently or one stepper motor in a bi-directional manner.
  • Low Voltage Operation: It operates at a low voltage range, making it suitable for battery-powered applications where power efficiency is crucial.
  • High-Efficiency Design: The LV51138T-TLM-E is designed for high efficiency, which helps in reducing heat generation and power consumption, extending battery life in portable applications.
  • Compact Package: Housed in a small package, it saves valuable board space, which is essential for modern, space-constrained electronic designs.

Specifications:

Parameter Value
Operating Voltage Range 2.5V to 9V
Output Current (Max) 1.5A
Package TSSOP-16

Whether you're designing a compact handheld device, an intricate robotic system, or an automotive accessory, the LV51138T-TLM-E offers the reliability and performance you need. Its integration of multiple features into one small package represents ON Semiconductor's commitment to innovation and excellence in the field of motor control technology.

Applications:

  • Portable Devices
  • Consumer Electronics
  • Automotive Accessories
  • Small Robotics

With the LV51138T-TLM-E, ON Semiconductor continues to set the standard for motor driver ICs, providing designers with a versatile and efficient solution that meets the demands of today's dynamic market.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3534 $60.9030
105+ $1.1104 $116.5920
165+ $1.0758 $177.5070
225+ $1.0411 $234.2475
290+ $1.0064 $291.8560
385+ $0.9023 $347.3855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess