EN
  • EN
  • DE

LV5744V-TLM-E

Part No LV5744V-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ DL SYNC 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 8V
Maximum Input Voltage 33V
Nominal Output Voltage (Min/Fixed) 2.52V
Maximum Output Voltage 33V
Frequency - Switching 20kHz to 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 206861-LV5744V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5744V-TLM-E CAD Model

Description

Introducing the LV5744V-TLM-E from ON Semiconductor

The LV5744V-TLM-E is a cutting-edge motor driver IC designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular motor driver is tailored for precision control of stepper motors and is ideal for a wide range of applications including office automation machines, home appliances, and industrial equipment.

Key Features

  • Integrated Dual H-Bridge: The LV5744V-TLM-E includes a dual H-bridge driver capable of driving two DC motors or one stepper motor, providing flexibility in application design.
  • Low Voltage Operation: Designed to operate at low voltages, this motor driver is suitable for battery-powered devices and systems with power-sensitive requirements.
  • High Efficiency: With ON Semiconductor's advanced technology, the LV5744V-TLM-E offers high efficiency, which leads to reduced power consumption and heat generation.
  • Microstepping Support: The device supports microstepping control, allowing for smoother and more precise motor movements, which is critical for applications requiring fine positioning.
  • Thermal Shutdown Feature: The built-in thermal shutdown function provides protection against overheating, ensuring the longevity and reliability of both the IC and the motor.
  • Low RDS(on) MOSFETs: The low on-resistance of the internal MOSFETs minimizes power losses and improves overall efficiency.

Applications

The versatility of the LV5744V-TLM-E makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • 3D Printers
  • CNC Machines
  • Robotics
  • Automated Guided Vehicles (AGVs)
  • Office Automation Equipment such as Printers and Scanners
  • Consumer Electronics

Technical Specifications

The LV5744V-TLM-E operates within a voltage range of 6V to 16V, making it compatible with a variety of power supplies. Its compact package allows for easy integration into system designs without taking up excessive space.

Conclusion

ON Semiconductor's LV5744V-TLM-E motor driver IC is a robust solution for designers looking to control stepper motors with precision and efficiency. Its combination of low voltage operation, high efficiency, and advanced features like microstepping and thermal shutdown, make it a smart choice for a wide array of motor control applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1171 $63.5130
70+ $1.7371 $121.5970
105+ $1.6828 $176.6940
145+ $1.6286 $236.1470
185+ $1.5743 $291.2455
250+ $1.4114 $352.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess