EN
  • EN
  • DE

NCL2801CDBDR2G

Part No NCL2801CDBDR2G
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR CRM/DCM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Mode Critical Conduction (CRM), Discontinuous Conduction (DCM)
Frequency - Switching -
Current - Startup 10 µA
Voltage - Supply 10.5V ~ 27V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCL2801
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368326-NCL2801CDBDR2G
Ultra Librarian 3D Model Ultra Librarian NCL2801CDBDR2G CAD Model

Description

The ON Semiconductor NCL2801CDBDR2G is a high-performance integrated circuit designed to provide efficient power management solutions for a wide range of applications. This versatile chip is a testament to ON Semiconductor's commitment to developing energy-efficient components that meet the evolving needs of modern electronics.

Key Features

  • High Efficiency: The NCL2801CDBDR2G boasts a high level of energy efficiency, which is crucial for battery-powered devices, helping to extend their operational lifetime.
  • Power Density: It offers an exceptional power density that makes it suitable for compact electronics where space is at a premium.
  • Thermal Performance: Engineered with thermal management in mind, it operates reliably over a wide range of temperatures, ensuring consistent performance even under stress.
  • Flexibility: This IC is designed to be flexible and can be used in various power configurations, making it a versatile choice for many different types of electronic devices.
  • Robust Protection: The NCL2801CDBDR2G includes built-in protection features such as overcurrent, overvoltage, and thermal shutdown mechanisms to safeguard the device and the system it powers.

Applications

Ideal for a diverse array of applications, the NCL2801CDBDR2G can be found in products ranging from portable electronics to industrial systems. Its ability to manage power effectively makes it a go-to component for designers looking to optimize energy consumption and prolong battery life in handheld devices, while its robustness also makes it suitable for more demanding industrial applications.

Product Specifications

Parameter Value Package 8-SOIC (0.154", 3.90mm Width) Operating Temperature -40°C ~ 125°C (TA) Mounting Type Surface Mount Function Power Management

With its combination of efficiency, power density, and protection features, the ON Semiconductor NCL2801CDBDR2G is a powerful solution for today's and tomorrow's power management challenges.

You May Also Be Interested in

Infineon Technologies
IC PFC CONTROLLER 8DIP
Lowest to $1.3813
Infineon Technologies
IC PFC CONTROLLER CCM 8DIP
Lowest to $0.8570
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.3985
Infineon Technologies
Quasi-Resonant PWM Controller
Lowest to $1.3713
Infineon Technologies
IC PFC CTLR CCM 8DSOP
Lowest to $1.5640
Infineon Technologies
IC PFC CONTROLLER CCM 8DSO
Lowest to $0.6537
Infineon Technologies
IC PFC CONTROLLER 8DSO
Lowest to $1.2285
Infineon Technologies
IC PFC CONTROLLER CCM 14DSO
Lowest to $0.7783
ON Semiconductor
Enhanced, High-Efficiency Power Factor Controller | IC POWER FACTOR CTLR 6TSOP
Lowest to $0.6584

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4553 $50.0830
270+ $0.3736 $100.8720
415+ $0.3619 $150.1885
575+ $0.3502 $201.3650
740+ $0.3386 $250.5640
990+ $0.3035 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,468 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess